STC89LE58AD-90I-PQFP Microcontroller from STMicroelectronics
The STC89LE58AD-90I-PQFP is a high-performance microcontroller unit (MCU) from the reputable semiconductor manufacturer STMicroelectronics. This robust MCU is based on a high-speed 8-bit CPU and is designed to offer a perfect solution for embedded systems that require a balance between power efficiency and processing capabilities.
One of the standout features of the STC89LE58AD-90I-PQFP is its compatibility with the industry-standard 8051 instruction set, which ensures ease of integration and software reuse for developers familiar with this architecture. Its operating frequency of up to 90 MHz allows for rapid data processing and efficient handling of complex tasks, making it an excellent choice for applications that demand quick responses and high-speed computations.
This microcontroller comes in a compact PQFP (Plastic Quad Flat Package) with a 44-pin configuration, which provides a space-saving footprint while still offering ample GPIO (General-Purpose Input/Output) pins for interfacing with external peripherals. The MCU also includes a rich set of integrated features such as multiple 16-bit timers, serial communication interfaces (UART, SPI, I2C), and an array of interrupt sources that enable it to handle a wide range of real-time tasks.
With its built-in EEPROM, the STC89LE58AD-90I-PQFP allows for non-volatile memory storage, which is essential for applications that need to retain data even after power cycles. The MCU's robust on-chip oscillator and clock circuitry simplify system design by reducing the need for external components.
STMicroelectronics has ensured that this microcontroller meets stringent quality standards, offering reliable performance in various operating conditions. The STC89LE58AD-90I-PQFP is suitable for a diverse array of applications, including industrial control systems, automation, consumer electronics, and IoT devices. Its blend of speed, power efficiency, and a rich feature set make it an optimal choice for designers looking to create sophisticated and responsive systems.
Overall, the STC89LE58AD-90I-PQFP represents a versatile and reliable solution for a multitude of microcontroller-based applications, delivering the performance and features that today's innovative electronic projects demand.