EN
  • EN
  • DE

TPS2541ARTET

Part No TPS2541ARTET
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB PWR SW/CTRLR CHRG 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 73 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-WQFN (3x3)
Win Source Part Number 140844-TPS2541ARTET
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2541ARTET CAD Model

Description

The TPS2541ARTET from Texas Instruments is a sophisticated integrated circuit designed to enhance the functionality and safety of USB charging ports. This device is a combination of a USB-dedicated charging port (DCP) controller and a power switch, providing a comprehensive solution for USB power supply and charging applications.

Key Features:

  • Integrated Charging Port Controller: The TPS2541ARTET includes an integrated charging port controller that supports both USB Battery Charging Specification 1.2 and Chinese Telecommunication Industry Standard YD/T 1591-2009. This allows for automatic detection of USB data line voltages and the provision of the correct signaling to enable charging.
  • Adjustable Current Limit: The device features an adjustable current limit which protects the USB port from overcurrent conditions. This ensures the longevity of both the charging device and the product itself.
  • Power Distribution Switch: The built-in power distribution switch is capable of handling up to 2.5A of continuous load current, making it suitable for a wide range of USB-powered devices.
  • High Accuracy: The TPS2541ARTET provides high accuracy current sensing and reporting, which is crucial for maintaining the safety and efficiency of the charging process.
  • Thermal Shutdown Protection: With thermal shutdown protection, the device prevents overheating, thus safeguarding the circuitry from potential thermal damage.

Applications:

The versatility of the TPS2541ARTET makes it ideal for a variety of applications. It is particularly well-suited for:

  • USB wall chargers and power adapters
  • Desktop and laptop computers
  • USB hubs and docking stations
  • Portable charging units, such as power banks

Technical Specifications:

The TPS2541ARTET operates over a wide input voltage range and is available in a compact QFN package. It is designed to be compliant with USB 2.0 and USB 3.0 power specifications. For detailed technical specifications, please refer to the official Texas Instruments datasheet for the TPS2541ARTET.

Note: It is always recommended to consult the latest product resources and datasheets provided by Texas Instruments for the most up-to-date information on the TPS2541ARTET.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7452 $52.1640
165+ $0.6115 $100.8975
255+ $0.5924 $151.0620
350+ $0.5733 $200.6550
455+ $0.5542 $252.1610
605+ $0.4969 $300.6245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess