EN
  • EN
  • DE

TPS2540ARTER

Part No TPS2540ARTER
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB PWR SW/CTRLR CHRG 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 73 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-WQFN (3x3)
Win Source Part Number 043286-TPS2540ARTER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2540ARTER CAD Model

Description

Product Overview: TPS2540ARTER from Texas Instruments

The TPS2540ARTER is a sophisticated integrated circuit designed by Texas Instruments, renowned for its commitment to innovation in the semiconductor industry. This high-performance product is specifically tailored to enhance and simplify the design of USB charging ports. It stands out as an ideal solution for applications requiring USB charging and system power management.

The TPS2540ARTER is an adjustable, USB-friendly power switch and current-limiting device, capable of providing up to 2.5A of continuous current. Its versatility is evident in its support for both USB Battery Charging Specification 1.2 and the Chinese Telecommunication Industry Standard YD/T 1591-2009, enabling it to cater to a wide range of USB charging requirements.

One of the key features of the TPS2540ARTER is its integrated D+/D- line detection circuitry, which allows the device to automatically detect the type of port it is connected to, such as a standard downstream port (SDP), charging downstream port (CDP), or dedicated charging port (DCP). This intelligent detection mechanism ensures compatibility with various USB devices and optimizes charging efficiency.

Additionally, the TPS2540ARTER boasts an array of protection features to safeguard your devices. These include over-current protection, thermal shutdown, and under-voltage lockout, which collectively prevent damage from electrical mishaps. The device also features an auto-retry function, which ensures a safe and reliable charging process by re-attempting power delivery after a fault condition has been resolved.

The product comes in a compact QFN-16 package, making it suitable for space-constrained applications. Its operating temperature range from -40°C to 85°C ensures reliable performance across various environmental conditions. The TPS2540ARTER is not only efficient and secure but also designed with the future in mind, adhering to the evolving standards of USB power delivery.

In summary, the TPS2540ARTER from Texas Instruments is a comprehensive solution for USB charging and power management, offering compatibility, protection, and reliability for a myriad of electronic devices and applications.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1083 $50.5992
58+ $1.7299 $100.3342
90+ $1.6759 $150.8310
124+ $1.6218 $201.1032
160+ $1.5678 $250.8480
214+ $1.4056 $300.7984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,828 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess