EN
  • EN
  • DE

OPA658NB/3K

Part No OPA658NB/3K
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband, Low Power Current Feedback Operational Amplifier 5-SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Lead Free Contains Lead
Number of Circuits 1
Packaging Tape & Reel (TR)
RoHS Non-Compliant
Win Source Part Number 1083315-OPA658NB/3K
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA658NB/3K CAD Model

Description

The OPA658NB/3K is a high-performance, wideband, voltage-feedback operational amplifier designed by Texas Instruments to address a wide range of applications. This operational amplifier combines a high gain bandwidth product and a high slew rate with the advantage of voltage feedback. It is particularly ideal for high-speed transimpedance and voltage amplifier applications.

Key Features

  • High Gain Bandwidth: The OPA658NB/3K offers a robust gain bandwidth product of 1.6 GHz, which makes it suitable for high-frequency signal processing.
  • Slew Rate: With a high slew rate of 650 V/µs, this operational amplifier ensures fast response times and is capable of driving large signal swings with minimal distortion.
  • Low Noise: The device features low voltage noise density (4.6 nV/√Hz at 10MHz), making it a suitable choice for applications requiring low noise performance.
  • Output Disable Feature: It includes an output disable feature that allows the output stage to be effectively disconnected from the load, providing additional flexibility in multiplexing applications.
  • Wide Supply Range: The OPA658NB/3K can operate over a wide supply range of ±5V to ±12V, accommodating various supply levels for different applications.

Applications

  • High-Speed Data Acquisition
  • Test and Measurement Equipment
  • Optical Networking – Transimpedance Amplifiers
  • Video Processing
  • Professional Photography and Imaging

Product Specifications

Parameter Value
Gain Bandwidth Product (GBP) 1.6 GHz
Slew Rate (SR) 650 V/µs
Supply Voltage Range ±5V to ±12V
Noise Figure 4.6 nV/√Hz at 10MHz
Package/Case SOT-23-5

The OPA658NB/3K is provided in a SOT-23-5 package, which is compact and suitable for space-constrained applications. Its combination of high-speed performance, versatile features, and reliability make it an excellent choice for designers looking to enhance the performance of their high-speed systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess