EN
  • EN
  • DE

TPS2514AQDBVRQ1

Part No TPS2514AQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB PWR SW/CTRLR CHRG SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications USB Dedicated Charging Port (DCP), Power Switch
Current - Supply 155µA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number TPS2514
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900733-TPS2514AQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS2514AQDBVRQ1 CAD Model

Description

The TPS2514AQDBVRQ1 is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed to enhance the charging capabilities of USB-dedicated charging ports (DCP). This advanced power management IC is tailored specifically for the automotive industry, offering robustness and reliability for in-vehicle USB charging applications.

Key Features:

  • Adaptive Charging: The TPS2514AQDBVRQ1 features an Auto-Detect capability that allows the device to automatically adjust the charging path to suit various USB devices, ensuring optimal charging efficiency for smartphones, tablets, and other USB-powered electronics.
  • High Reliability: With its automotive-grade qualification, this IC is designed to withstand the harsh conditions of the automotive environment, including temperature extremes and vibrations, ensuring consistent performance over the lifespan of the vehicle.
  • Thermal Protection: The device includes built-in thermal shutdown features, safeguarding against overheating and potential damage to both the charging circuit and the connected devices.
  • Current Limiting: To prevent damage from overcurrent conditions, the TPS2514AQDBVRQ1 incorporates programmable current limiting, providing an additional layer of protection for sensitive electronics.
  • Compact Design: Packaged in a small 6-pin SOT-23 (DBV) package, this IC is ideal for space-constrained applications, allowing for a compact and efficient USB charging solution within the vehicle's console or dashboard.

Applications:

The TPS2514AQDBVRQ1 is particularly suited for a range of automotive applications where reliable and efficient USB charging is required, including:

  • Infotainment Systems
  • Navigation Units
  • Rear-Seat Charging Stations
  • Telematics and Connectivity Modules

With its advanced features and automotive-grade performance, the TPS2514AQDBVRQ1 from Texas Instruments represents a leading solution for manufacturers looking to integrate dependable USB charging capabilities into their automotive products.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6761 $50.7075
185+ $0.5548 $102.6380
280+ $0.5374 $150.4720
385+ $0.5201 $200.2385
500+ $0.5028 $251.4000
670+ $0.4507 $301.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,750 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess