EN
  • EN
  • DE

TPS2501DRCT

Part No TPS2501DRCT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB PWR SW W/BOOST CONV 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 2
Output Type N/P-Channel
Voltage - Load 1.8 V to 5.25 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.4A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Boost Converter, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-VSON (3x3)
Win Source Part Number 1111498-TPS2501DRCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2501DRCT CAD Model

Description

The TPS2501DRCT from Texas Instruments is a sophisticated, integrated power management solution designed for USB applications. This compact device combines a USB power switch with adjustable current-limiting capabilities, providing a reliable safeguard against overcurrent conditions for USB ports. The TPS2501DRCT is housed in a small, 10-pin DRC package, making it an excellent choice for space-constrained applications.

Key Features

  • Adjustable Current Limit: The TPS2501DRCT offers an adjustable current limit range from 0.5 A to 1.5 A, allowing for precise control of the power supplied to USB devices.
  • Accurate Overcurrent Protection: This device provides accurate overcurrent and short-circuit protection to prevent damage to the USB port and connected devices.
  • High-Speed Data Interface: The TPS2501DRCT is compatible with USB 2.0 and allows for uninterrupted high-speed data transmission, ensuring that the power management does not interfere with the data communication.
  • Low On-Resistance: Featuring a low on-resistance of typically 70 mΩ, this power switch minimizes voltage drop and power loss, ensuring efficient power delivery to the load.
  • Charge Enable Pin: It includes a charge enable pin that provides the option to control external wall adapter or USB charging.
  • Thermal Shutdown: The device is also equipped with thermal shutdown protection, which prevents overheating and enhances the overall safety and longevity of the application.

Applications

The versatility of the TPS2501DRCT allows it to be used in various USB-related applications. These include:

  • USB Hubs
  • Desktop and Notebook Computers
  • Peripheral Power Management
  • Portable Equipment
  • Docking Stations

With its robust protection features and adjustable current limit, the TPS2501DRCT from Texas Instruments is an ideal choice for designers looking to enhance the safety and reliability of their USB-powered devices, while maintaining a small footprint on their PCBs.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0572 $52.8600
105+ $0.9903 $103.9815
160+ $0.9569 $153.1040
225+ $0.8900 $200.2500
295+ $0.8565 $252.6675
365+ $0.8231 $300.4315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,810 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess