EN
  • EN
  • DE

TPS2482PW

Part No TPS2482PW
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Hot Swap Controller, Monitor Channel General Purpose 20-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name TPS2482
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-39824-5-ND, TPS2482PW-ND, 296-39824-5
Quantity per package 70
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900729-TPS2482PW
Ultra Librarian 3D Model Ultra Librarian TPS2482PW CAD Model

Description

The TPS2482PW is a highly sophisticated power management integrated circuit (PMIC) from the renowned manufacturer, Texas Instruments. This versatile component is designed to provide efficient current and voltage monitoring solutions, making it an essential part of power supply design in a wide array of electronic applications.

Key Features

  • Integrated Hot Swap Controller: The TPS2482PW includes an integrated hot swap controller that allows for safe insertion and removal of circuit boards from live backplanes, reducing the risk of damage caused by inrush current.
  • High-Side Current Sensing: It features high-side current sensing, which facilitates the monitoring of the current flowing through the power path, enhancing system reliability and performance.
  • Adjustable Current Limit: The device offers an adjustable current limit function, enabling precise control over the maximum amount of current supplied to the load, thus preventing overcurrent conditions.
  • Accurate Voltage Monitoring: Voltage monitoring capabilities ensure that the system operates within safe voltage levels, protecting against undervoltage and overvoltage conditions.
  • Programmable Fault Timer: A programmable fault timer provides additional protection by setting a specific time duration before asserting a fault, allowing transient conditions to pass without triggering a system shutdown.

Applications

The TPS2482PW is ideal for a broad range of applications that require precise power management and monitoring. These include:

  • Server and Telecom Power Supplies
  • Industrial/Factory Automation Systems
  • Networking Equipment
  • Data Storage Systems
  • Redundant Power Systems

Technical Specifications

The TPS2482PW operates over a wide input voltage range and is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant and suitable for surface mount technology (SMT). It is characterized for operation from -40°C to 85°C, ensuring reliable performance in a variety of environmental conditions.

In summary, the TPS2482PW by Texas Instruments is a feature-rich power management solution that offers precise control and monitoring to ensure the safety and efficiency of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3170 $51.8040
29+ $3.5422 $102.7238
44+ $3.4315 $150.9860
61+ $3.3208 $202.5688
78+ $3.2101 $250.3878
105+ $2.8780 $302.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess