EN
  • EN
  • DE

TPS2421-1

Part No TPS2421-1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3-V to 20-V Integrated FET Hot Swap
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272270-TPS2421-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2421-1 CAD Model

Description

The TPS2421-1 from Texas Instruments is a versatile and robust integrated circuit designed to provide overvoltage and overcurrent protection for power supplies and systems. This IC is particularly well-suited for applications that require reliable protection mechanisms to safeguard sensitive electronic components from excessive voltage and current conditions that could lead to damage or failure.

Key Features

  • Adjustable Overcurrent Protection: The TPS2421-1 allows users to set the overcurrent protection threshold to meet the specific requirements of their application, ensuring tailored protection against current surges.
  • Overvoltage Lockout (OVLO): The device includes an OVLO feature that disables the output when the input voltage exceeds a predefined threshold, preventing potential damage from high voltage conditions.
  • Wide Operating Voltage Range: With an operating voltage range of 2.5V to 18V, the TPS2421-1 accommodates a broad spectrum of power systems and is suitable for various applications.
  • Fast Response Time: The IC provides quick response to fault conditions, ensuring rapid disconnection of the load to prevent damage.
  • Auto-Retry or Latched Off: Upon detecting a fault condition, the TPS2421-1 can be configured to either attempt to automatically restart (auto-retry) or remain in an off state (latched off) until the issue is resolved.

Applications

The TPS2421-1 is ideal for a range of applications, including but not limited to:

  • Industrial and Automotive Systems
  • Portable and Battery-Powered Equipment
  • Power Management Systems
  • Telecommunications Infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS2421-1 is no exception. This IC is built to meet the stringent requirements of a variety of industries, ensuring performance and durability in even the most demanding environments.

Technical Support and Resources

Designers and engineers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the TPS2421-1 into their projects. Texas Instruments also offers dedicated support to address any technical queries related to their products.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2386 $55.7370
100+ $1.0163 $101.6300
155+ $0.9846 $152.6130
210+ $0.9528 $200.0880
275+ $0.9211 $253.3025
365+ $0.8258 $301.4170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,667 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess