Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Overvoltage Protection Controller
Supply Voltage (V) 3.1V ~ 6.8V
Supply Current 1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TPS2400
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272265-TPS2400DBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2400DBVT CAD Model

Description

Introducing the TPS2400DBVT from Texas Instruments

The TPS2400DBVT is a cutting-edge overvoltage protection controller designed by Texas Instruments to safeguard low-voltage systems from voltage spikes and surges. This compact, robust device is an essential component for any design where electronic circuits are at risk of being exposed to high voltage transients.

Key Features

  • Wide Operating Range: The TPS2400DBVT operates over a broad voltage range, making it versatile for various applications.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold according to their specific requirements, ensuring tailored protection for sensitive circuits.
  • Fast Response Time: With its quick response to overvoltage conditions, this device minimizes the risk of damage to downstream components.
  • Low Quiescent Current: The TPS2400DBVT boasts a low quiescent current, which is beneficial for battery-powered applications where power efficiency is crucial.
  • Compact Package: Available in a 5-pin SOT-23 package, it is ideal for space-constrained applications.

Applications

The versatility of the TPS2400DBVT makes it suitable for a wide range of applications, including:

  • Notebook computers
  • Portable electronics
  • Telecommunication systems
  • Industrial controls
  • Automotive systems

Reliability and Performance

Designed with reliability in mind, the TPS2400DBVT ensures that your electronics are protected from unexpected voltage spikes without compromising performance. The device's precision overvoltage sensing capability allows for accurate detection, while its ability to operate over a wide temperature range ensures stability across various environments.

Easy Integration

Integrating the TPS2400DBVT into your design is straightforward, thanks to its minimal external component requirement and the comprehensive support provided by Texas Instruments, including detailed datasheets and application notes. Whether you're working on a new design or updating an existing one, the TPS2400DBVT is an excellent choice for enhancing the resilience of your electronic systems against overvoltage events.

Choose the TPS2400DBVT for reliable overvoltage protection and ensure the longevity and safety of your electronic devices.

You May Also Be Interested in

Infineon Technologies
High Reliability AC to DC Switching Converters IC / ADVANCED SMART RECTIFIER TM CONTROL IC | IC MOSFET DRIVER 200V 8-SOIC
Need more? Email Us
ECAD model for IR11672ASPBF
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Need more? Email Us
ECAD model for ISL62392IRTZ
ON Semiconductor
ADVANCED SYNCHRONOUS RECTIFIER C
Lowest to $4.4657
ECAD model for NCP4318AHJDR2G
Diodes Incorporated
IC PWM CONTROLLER / Power Supply Controller
Lowest to $0.8409
ECAD model for GPR34330CMPTR-G1
NXP / Nexperia
IC CTRLR SYNC RECT SC-74 / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SC-74
Lowest to $0.9559
ECAD model for TEA1993TS/1X
Maxim Integrated
Overvoltage-Protection Controllers with a Low RON Internal FET
Need more? Email Us
ECAD model for MAX4972EWC
Texas Instruments
LM3881 Power Sequencer
Lowest to $0.7366
ECAD model for LM3881MME
Texas Instruments
IC PWR SUPPLY SEQUENCER SOT23-6
Need more? Email Us
ECAD model for LM3880QMFE-1AD/NOPB
Renesas Electronics America
Power Sequencing Controllers | IC POWER SUPPLY SEQUENCER 24QFN
Need more? Email Us
ECAD model for ISL8723IRZ

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1213 $62.2426
4+ $29.1516 $116.6064
6+ $28.1667 $169.0002
8+ $26.1970 $209.5760
10+ $25.2122 $252.1220
13+ $24.2273 $314.9549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,290 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention