Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Battery Monitor IC Multi-Chemistry SOT-23-3
Manufacturer Maxim Integrated
Package Bulk
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MAX642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925555-MAX6427MRUR+
Ultra Librarian 3D Model Ultra Librarian MAX6427MRUR+ CAD Model

Description

The MAX6427MRUR+ is a microprocessor supervisory circuit manufactured by Rochester Electronics. This device is designed to monitor the voltage levels of a microprocessor or microcontroller and provide a reset signal when the voltage falls below a certain threshold. This ensures that the system starts up correctly and operates reliably, preventing data corruption and system malfunctions.

Applications:

  • Microprocessor-Based Systems: Used in embedded systems, industrial controllers, and consumer electronics to monitor the supply voltage and prevent malfunctions.
  • Power Management Circuits: Implemented in power supplies and voltage regulators to ensure stable and reliable power delivery.
  • Battery-Powered Devices: Employed in portable devices and battery-backed systems to prevent data loss during low-voltage conditions.
  • Industrial Automation Equipment: Integrated into industrial control systems to monitor the voltage levels of critical components.
  • Automotive Electronics: Used in automotive control systems to ensure reliable operation of electronic components under varying voltage conditions.

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage and provides a reset signal when the voltage falls below the threshold.
  • Adjustable Reset Timeout: Allows for customization of the reset timeout period to suit different application requirements.
  • Low Supply Current: Consumes minimal power, making it suitable for battery-powered applications.
  • Open-Drain Reset Output: Provides a flexible reset output that can be easily interfaced with different microprocessors.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • System Reliability: Ensures that the system starts up correctly and operates reliably, preventing data corruption and system malfunctions.
  • Data Protection: Prevents data loss during low-voltage conditions by providing a reset signal to the microprocessor.
  • Power Savings: Consumes minimal power, extending battery life in portable applications.
  • Design Flexibility: Adjustable reset timeout and open-drain reset output provide design flexibility.
  • Space Efficiency: Small package size allows for integration into space-constrained applications.

The MAX6427MRUR+ operates over a wide supply voltage range and features a precise voltage threshold for accurate voltage monitoring. The reset output is active-low, meaning it is asserted low when the voltage falls below the threshold. The device is available in a small SOT23 package, making it easy to integrate into densely populated circuit boards. The adjustable reset timeout allows for customization of the reset period to ensure that the microprocessor has enough time to initialize after a power-up or brownout event. The low supply current makes it suitable for use in battery-powered devices where power consumption is a critical concern.

You May Also Be Interested in

Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.6545
ECAD model for ISL6295CVZ
STMicroelectronics
IC BATT MON GAS GAUGE 10DFN / Battery Battery Monitor IC 10-DFN (3x2)
Lowest to $4.0747
ECAD model for STC3115IQT
Maxim Integrated
IC BATT LIFEPO4/LI-ION 1C 9WLP / Battery Fuel Gauge IC LiFePO4/Li-ion 9-WLP (1.47x1.45)
Lowest to $2.8947
ECAD model for MAX17262REWL+T
Analog Devices Inc.
PRIMARY BAT SOH MONITOR & PREC C
Lowest to $154.5455
ECAD model for LTC3337ERC#TRMPBF
ABLIC U.S.A. Inc.
IC BATT PROT LI-ION 3CEL 16TSSOP / Battery Battery Protection IC Lithium Ion/Polymer 16-TSSOP-A
Lowest to $5.4849
ECAD model for S-8233AEFT-TB-G
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 6DFN
Lowest to $117.4243
ECAD model for LTC2942IDCB-1#TRMPBF
Analog Devices Inc.
IC BATT MONITOR MULTI-CHEM 8DFN / Battery Battery Monitor IC Multi-Chemistry 8-DFN (3x3)
Lowest to $7.3309
ECAD model for LTC2943IDD
Analog Devices Inc.
18-CELL BATTERY MONITOR WITH DAI / Battery Battery Monitor IC Multi-Chemistry 64-LQFP-EP (10x10)
Lowest to $7.5560
ECAD model for ADBMS1818ASWZ-RL
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
ECAD model for MAX17335X22+T

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention