The GPR34330CMPTR-G1 is a high-performance, precision rectifier module designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This advanced component is engineered to offer superior efficiency and reliability for a wide range of applications, including power management, automotive electronics, and industrial systems.
Key Features
- High Efficiency: The GPR34330CMPTR-G1 boasts a very low forward voltage drop, which enhances overall system efficiency and reduces thermal stress on the component.
- High Current Capability: This rectifier is capable of handling high current throughput, making it suitable for demanding power conversion applications.
- Robust Thermal Performance: With an optimized thermal design, the GPR34330CMPTR-G1 is able to maintain stable performance even under high temperature operating conditions.
- Compact Form Factor: The device is packaged in a compact, surface-mount configuration that is ideal for space-constrained applications.
- Lead-Free and RoHS Compliant: The product is environmentally friendly, complying with the latest RoHS directives and lead-free standards.
Applications
The versatility of the GPR34330CMPTR-G1 allows it to be used in various applications, including:
- Switching power supplies
- DC-DC converters
- Free-wheeling diodes in inverter systems
- Power factor correction circuits
- Automotive charging systems
- Industrial power applications
Quality and Reliability
Diodes Incorporated is known for its commitment to quality and the GPR34330CMPTR-G1 is no exception. Each unit undergoes rigorous testing to ensure it meets the highest standards of performance and durability. Customers can trust this product to deliver consistent and reliable operation over its intended lifespan.
Technical Specifications
Parameter
Value
Package
PowerDI5060-8
Max Repetitive Reverse Voltage (Vrrm)
330V
Average Rectified Output Current (Io)
3A
Operating Junction Temperature (Tj)
-55°C to +150°C
For more detailed information, datasheets, and technical support, customers can visit the Diodes Incorporated website or contact their local sales representative.