EN
  • EN
  • DE

TPS2384APJD

Part No TPS2384APJD
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer Texas Instruments
Win Source Part Number 219998-TPS2384APJD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2384APJD CAD Model

Description

Product Overview: TPS2384APJD from Texas Instruments

The TPS2384APJD is a cutting-edge Power over Ethernet (PoE) controller designed and manufactured by the renowned semiconductor company Texas Instruments (TI). This sophisticated component is an integral part of the infrastructure that powers devices over Ethernet cabling, enabling streamlined deployment of networked devices such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • Quad-Port Power Sourcing Equipment (PSE): The TPS2384APJD can control and monitor up to four PoE ports simultaneously, making it an ideal solution for multi-port applications.
  • IEEE 802.3af Compliance: This device adheres to the IEEE 802.3af standard for PoE, ensuring compatibility with a wide range of powered devices (PDs) and other PSEs.
  • Advanced Power Management: The controller offers sophisticated power management capabilities, including programmable current limit, under-voltage lockout, and auto-restart functions, ensuring reliable operation under various conditions.
  • High Reliability: Built-in fault protection features such as over-current, over-voltage, under-voltage, and thermal shutdown protect both the PSE and connected PDs from potential damage.

Applications

The TPS2384APJD is versatile and can be used in various applications that require reliable PoE capabilities. Some common applications include:

  • Enterprise networking equipment such as switches and routers with PoE capability
  • Networked security systems including IP surveillance cameras and access control systems
  • Wireless networking gear like access points and base stations
  • Industrial automation systems that utilize Ethernet for communication and power

Technical Specifications

With an operating temperature range of -40°C to 125°C, the TPS2384APJD is robust and suitable for demanding environments. It comes in a 64-pin HTQFP (Thin Quad Flat Pack) package, ensuring a compact footprint suitable for space-constrained applications.

Conclusion

The TPS2384APJD from Texas Instruments represents a reliable and efficient solution for implementing Power over Ethernet in a variety of networked devices. Its robust feature set and compliance with industry standards make it a top choice for designers and engineers looking to integrate PoE functionality into their products.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8696 $53.2176
14+ $7.2777 $101.8878
22+ $7.0502 $155.1044
30+ $6.8228 $204.6840
38+ $6.5954 $250.6252
51+ $5.9131 $301.5681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess