EN
  • EN
  • DE

TPS23770PWPR

Part No TPS23770PWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE PWRED IEEE W/PWM 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 0 V to 67 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-HTSSOP
Win Source Part Number 033719-TPS23770PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS23770PWPR CAD Model

Description

The TPS23770PWPR is a versatile and high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This component is an IEEE 802.3at Power over Ethernet (PoE) Powered Device (PD) interface and DC-DC controller that is specifically engineered to simplify the implementation of PoE functionality in various applications such as IP cameras, wireless access points, and VoIP phones.

Key Features:

  • IEEE 802.3at Compliance: The TPS23770PWPR complies with the IEEE 802.3at standard, ensuring compatibility with the latest Power over Ethernet Plus (PoE+) sources.
  • Integrated DC-DC Controller: This device integrates a DC-DC controller to provide a complete power supply solution, reducing external component count and simplifying design.
  • Adjustable Output Voltage: It offers an adjustable output voltage feature, giving designers the flexibility to set the voltage according to the needs of their specific application.
  • Advanced Protection Features: The product includes thermal shutdown, overvoltage, undervoltage, and overcurrent protection, ensuring safe and reliable operation under various conditions.
  • High Efficiency: Designed for high efficiency, the TPS23770PWPR helps to reduce power loss and improve the overall performance of the system.

Applications:

The TPS23770PWPR is ideal for a wide range of applications that require PoE capabilities. It is commonly used in:

  • Enterprise IP Phones
  • Wireless Access Points
  • Security Cameras
  • Remote Monitoring Systems

Package and Availability:

The TPS23770PWPR is available in a 14-pin HTSSOP package, which is designed to minimize the footprint on the PCB and is suitable for space-constrained applications. Texas Instruments provides comprehensive support for this product, including technical documentation, reference designs, and evaluation modules to facilitate rapid design and development.

Conclusion:

With its robust features, compliance with the latest PoE standards, and integrated DC-DC controller, the TPS23770PWPR from Texas Instruments represents an excellent choice for designers looking to incorporate PoE functionality with high efficiency and reliability. Its advanced protection mechanisms and flexible design options make it a go-to solution for powering a variety of Ethernet-connected devices.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHAN IEEE 802.3BT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Lowest to $5.2674
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
STMicroelectronics
IC POE CNTRL 1 CHANNEL 8SO / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3312 $51.2864
53+ $1.9128 $101.3784
81+ $1.8530 $150.0930
112+ $1.7932 $200.8384
145+ $1.7334 $251.3430
194+ $1.5541 $301.4954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess