EN
  • EN
  • DE

CC1101EMK433

Part No CC1101EMK433
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description KIT EVAL CC1101-433 / CC1101 series Transceiver, SmartRF Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Transceiver, SmartRF
Frequency 433MHz
For Use With/Related Products CC1101
Supplied Contents Board(s), Accessories
Base Product Number CC1101
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8517.62.0090
Other Names 296-30805,CC1101EMK433-ND
Standard Package 1
Win Source Part Number 1232134-CC1101EMK433
Ultra Librarian 3D Model Ultra Librarian CC1101EMK433 CAD Model

Description

Product Overview: Texas Instruments CC1101EMK433

The Texas Instruments CC1101EMK433 is a comprehensive evaluation module kit designed for engineers and developers to facilitate the testing and development of RF systems using the CC1101 wireless transceiver. Operating in the 433 MHz band, this module is ideal for a wide range of applications such as wireless sensor networks, home automation, and industrial monitoring.

The CC1101 is a low-power sub-1 GHz transceiver designed for very low-power wireless applications. The chip is a fully integrated single-chip radio transceiver with high performance and low power consumption, making it suitable for systems where very low power consumption is required. It supports various modulation formats and has a configurable data rate, which makes it versatile for different communication protocols.

CC1101EMK433 Evaluation Module Kit

Key Features:

  • Frequency Bands: 433 MHz ISM/SRD band
  • Modulation: Supports FSK, GFSK, ASK/OOK, 4-FSK, MSK, and OOK
  • Data Rate: Configurable up to 500 kbps
  • Low Power Consumption: Suitable for battery-operated systems
  • Integrated Analog Features: Including a temperature sensor and battery monitor

Kit Contents:

  • Two CC1101 Evaluation Modules for 433 MHz
  • Antennas for the 433 MHz band
  • Documentation and software for development and testing

The CC1101EMK433 evaluation module kit comes with all the necessary tools to begin development right out of the box. With the included antennas and access to Texas Instruments' comprehensive suite of software tools and documentation, developers can rapidly prototype and test their designs. This kit is an excellent starting point for anyone looking to utilize the CC1101 transceiver in their wireless communication projects.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MABC-001000-DP000
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
MAAP-011232 SAMPLE BOARD TYPE A
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.7-3.98 GHZ EVALUATIO
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATCC0007
Need more? Email Us
MACOM Technology Solutions
CMPA1C1D080F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-011027
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess