The TPS23753AEVM-001 from Texas Instruments is a comprehensive evaluation module designed for testing the performance and capabilities of the TPS23753A Integrated PoE-PD and DC-DC Controller. This evaluation module is an essential tool for engineers and designers who are developing applications that require Power over Ethernet (PoE) capabilities, such as IP phones, wireless access points, and security cameras.
Key Features
- Integrated IEEE 802.3at PoE-PD interface and DC-DC controller
- Support for both high-power applications and standard PoE
- Adjustable output voltage for versatility in application
- Robust thermal and short-circuit protection for enhanced safety
- High efficiency and low standby power consumption
The TPS23753AEVM-001 is designed to showcase the functionality of the TPS23753A device, which combines an enhanced PoE-PD interface and a flexible DC-DC controller in one package. This integration simplifies the design process and reduces external component count, leading to cost savings and a more compact solution.
Performance and Applications
With the ability to handle power up to 25.5W, the TPS23753AEVM-001 is suitable for a wide range of PoE applications. The module's adjustable output voltage feature allows designers to tailor the power supply to the specific needs of their application, ensuring compatibility and optimal performance.
The evaluation module includes numerous test points and jumpers, which provide flexibility in evaluation and ease of use. This allows for thorough testing of the TPS23753A under various conditions and configurations, ensuring that the device meets the specific requirements of the intended application.
What's Included
- TPS23753AEVM-001 Evaluation Module
- User Guide and Schematic Diagrams
- Technical Support and Documentation from Texas Instruments
Overall, the TPS23753AEVM-001 is an invaluable tool for developers looking to implement PoE solutions in their products. Its comprehensive feature set and ease of use make it an excellent starting point for understanding and utilizing the TPS23753A device to its full potential.