EN
  • EN
  • DE

TPS2370PWR

Part No TPS2370PWR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC PWR INTRFCE SWITCH 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Power Interface Switch for Power Over Ethernet (PoE) Devices
Case / Package 8-TSSOP
Mounting Surface Mount
Win Source Part Number 141380-TPS2370PWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2370PWR CAD Model

Description

Overview of Texas Instruments TPS2370PWR

The Texas Instruments TPS2370PWR is a robust, feature-rich Power over Ethernet (PoE) interface and power device controller, designed to simplify the implementation of PoE functionality in Ethernet-connected devices. This integrated circuit is specifically tailored for use in applications such as IP phones, wireless access points, and security cameras, which require a reliable power source delivered over Ethernet cabling.

Key Features

  • IEEE 802.3af Compliance: The TPS2370PWR adheres to the IEEE 802.3af standard for PoE, ensuring compatibility with a wide range of equipment and network configurations.
  • Advanced Power Management: It features programmable under-voltage lockout (UVLO) and over-voltage protection, which safeguard the device and the powered equipment from electrical anomalies.
  • Flexible Power Options: This controller supports both Alternative A and Alternative B PoE power supply configurations, providing versatility in design and deployment.
  • Thermal Shutdown Protection: The built-in thermal shutdown mechanism prevents damage from overheating, enhancing the longevity and reliability of the device.
  • Signature Resistor Detection: It includes an integrated signature resistor to facilitate proper identification by PoE power sourcing equipment (PSE).

Applications

As a versatile PoE solution, the TPS2370PWR is ideal for a variety of applications that require remote power delivery. It is commonly used in:

  • VoIP Phones
  • Wireless Access Points
  • Network Cameras
  • Industrial Control Systems
  • Point of Sale (POS) Terminals

Technical Specifications

  • Package: 14-TSSOP (0.173", 4.40mm Width)
  • Input Voltage: 36 V to 57 V
  • Operating Temperature: -40°C to 85°C
  • Efficiency: High power conversion efficiency for reduced energy loss

The TPS2370PWR by Texas Instruments is a comprehensive solution for PoE applications, offering a balance of protection, efficiency, and flexibility, making it an essential component in modern networked devices.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7414 $52.2420
70+ $1.4289 $100.0230
110+ $1.3842 $152.2620
150+ $1.3396 $200.9400
195+ $1.2949 $252.5055
260+ $1.1610 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess