EN
  • EN
  • DE

TPS23525PWR

Part No TPS23525PWR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 16TSSOP / –48-V Hot Swap and Dual OR-ing Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Hot Swap Controller, OR Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V, Network Routers and Switches
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage (V) 0V ~ 20V
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 1.1mA
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Manufacturer Pack Quantity 2,000
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811864-TPS23525PWR
Ultra Librarian 3D Model Ultra Librarian TPS23525PWR CAD Model

Description

The TPS23525PWR by Texas Instruments is a sophisticated power management integrated circuit designed to enhance the efficiency and reliability of power distribution systems. This device is part of TI's extensive portfolio of power management solutions, which are engineered to meet the demanding requirements of modern electronic applications.

Key Features

  • Programmable Current Limit: The TPS23525PWR allows users to set a precise current limit to protect the system from overcurrent conditions. This feature ensures that the power supply operates within safe parameters, thereby preventing damage to the electronic components.
  • High-Efficiency Operation: With its advanced design, this power controller operates with high efficiency, minimizing power loss and heat generation. This results in a more reliable system with a longer lifespan.
  • Flexible Voltage Range: The device supports a wide input voltage range, accommodating various power sources and ensuring compatibility with different system designs.
  • Thermal Protection: The TPS23525PWR includes thermal shutdown functionality to protect against overheating. If the junction temperature exceeds the thermal threshold, the device will automatically shut down to prevent thermal damage.
  • Adjustable Turn-On and Turn-Off Rates: Users can program the slew rate of the output voltage to manage the inrush current during power-up and power-down sequences, enhancing system stability.

Applications

The TPS23525PWR is suitable for a variety of applications that require precise power management and protection. It is particularly useful in systems that demand a robust power solution, such as:

  • Telecommunications Equipment
  • Industrial Control Systems
  • Networking Infrastructure
  • Enterprise Servers and Storage
  • Power Distribution Units

With its advanced features and reliable performance, the TPS23525PWR power controller from Texas Instruments is an ideal choice for designers looking to enhance the safety, efficiency, and longevity of their power distribution systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8774 $51.5096
10+ $10.5661 $105.6610
15+ $10.2359 $153.5385
21+ $9.9057 $208.0197
27+ $9.5755 $258.5385
35+ $8.5850 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess