EN
  • EN
  • DE

TPS2350DR

Part No TPS2350DR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC MANAGER POWER HOTSWAP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 3
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating -80 V to -12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Feature Pins /FLT, FLTTIM, OV, PG, RAMP, UV
Win Source Part Number 1111453-TPS2350DR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2350DR CAD Model

Description

The TPS2350DR, manufactured by Texas Instruments, is a robust, feature-rich power distribution switch designed for applications requiring circuit protection and power management. This integrated circuit (IC) is particularly suited for systems that need to control power distribution to various subsystems while providing a high level of protection and reliability. The TPS2350DR is commonly used in hot-swap and electronic circuit breaker applications.

Key Features

  • Integrated MOSFET: The TPS2350DR includes an N-channel MOSFET that can handle continuous currents up to 2.7A, making it ideal for managing moderate power loads.
  • Programmable Current Limit: Users can set the current limit threshold via an external resistor, allowing for precise control over the power delivered to connected devices.
  • Fast Overcurrent Response: The device reacts quickly to overcurrent conditions, helping to protect the system and connected components from damage.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage is below a certain threshold, preventing malfunctioning due to insufficient supply voltage.
  • Overvoltage Protection: The TPS2350DR is equipped with overvoltage protection to safeguard the system against voltage spikes and transients.
  • Thermal Shutdown: The built-in thermal shutdown feature helps to prevent overheating, further enhancing the safety of the system.
  • Status Flag: An open-drain power good output indicates whether the output voltage is within the normal operating range, providing real-time system monitoring.

Applications

The TPS2350DR is versatile and can be used in a variety of applications, including:

  • Servers and Network Equipment
  • Storage Systems
  • Telecommunications Equipment
  • Industrial Systems
  • Hot-Swap and Redundant Power Supplies

Technical Specifications

With an operating temperature range from -40°C to 85°C and available in an 8-pin SOIC package, the TPS2350DR is designed for easy integration into a wide range of industrial and commercial products. Its compact size and comprehensive protection features make it an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4488 $52.1416
17+ $6.1119 $103.9023
26+ $5.9209 $153.9434
35+ $5.7299 $200.5465
46+ $5.5389 $254.7894
61+ $4.9659 $302.9199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,820 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess