EN
  • EN
  • DE

TPS22992RXPR

Part No TPS22992RXPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 5.5-V, 6-A, 10-M LOAD SWITCH WIT  /  Power Switch/Driver 1:1 N-Channel 6A 8-WQFN-HR (1.5x1.25)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.1V ~ 5.5V
Supply Voltage - Operating 1.5V ~ 5.5V
Current - Output (Max) 6A
Rds On (Typ) 8.7mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-WQFN-HR (1.5x1.25)
Package / Case 8-WFQFN
Other Names 296-TPS22992RXPRDKR,296-TPS22992RXPRTR,296-TPS22992RXPRCT
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253215-TPS22992RXPR
Ultra Librarian 3D Model Ultra Librarian TPS22992RXPR CAD Model

Description

The TPS22992RXPR is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed for high-performance power management applications. This compact, low on-resistance load switch is engineered to provide efficient power distribution and control for a wide range of electronic devices.

Key Features

  • Low On-Resistance: The TPS22992RXPR boasts an exceptionally low on-resistance, ensuring minimal voltage drop and power loss, which is crucial for maintaining energy efficiency in electronic systems.
  • Input Voltage Range: This load switch operates over a broad input voltage range, making it versatile for various applications from portable electronics to industrial systems.
  • Quick Output Discharge: Equipped with a quick output discharge feature, the TPS22992RXPR ensures that the load is safely and rapidly discharged when the switch is turned off, preventing any unwanted power residue in the system.
  • Controlled Slew Rate: The device includes an adjustable slew rate control, which helps in managing inrush current, thereby enhancing system stability and reliability.
  • Compact Package: Available in a small footprint, the TPS22992RXPR is ideal for space-constrained applications, providing power management solutions without compromising on performance.

Applications

The versatility of the TPS22992RXPR makes it suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Power Supply Distribution Networks
  • Industrial and Automotive Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS22992RXPR is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term performance and stability in the most demanding conditions.

Technical Support and Resources

For designers and engineers, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the TPS22992RXPR into their projects.

You May Also Be Interested in

ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3887 $50.5310
315+ $0.3190 $100.4850
490+ $0.3090 $151.4100
670+ $0.2990 $200.3300
865+ $0.2891 $250.0715
1,160+ $0.2592 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,830 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess