EN
  • EN
  • DE

TPS22976NDPUT

Part No TPS22976NDPUT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH 14WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.5 V to 5.7 V
Current - Output (Max) 6A
Rds On (Typ) 14 mOhm
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 14-WSON (3x2)
Win Source Part Number 1111439-TPS22976NDPUT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22976NDPUT CAD Model

Description

Overview of Texas Instruments TPS22976NDPUT

The TPS22976NDPUT is a state-of-the-art load switch from Texas Instruments, designed for optimal performance in managing power distribution within electronic systems. This compact, high-efficiency component offers a slew of features that make it an excellent choice for a variety of applications, including but not limited to consumer electronics, portable devices, and industrial equipment.

Key Features

  • Ultra-Low On-Resistance: The TPS22976NDPUT boasts an ultra-low on-resistance (RON) which significantly reduces power loss and improves efficiency, making it ideal for battery-powered applications where energy conservation is critical.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various system requirements and ensuring compatibility with a broad array of power sources.
  • Adjustable Rise Time: The load switch features an adjustable rise time, which helps to mitigate inrush current, thus protecting downstream components from potential damage caused by sudden surges of power.
  • Bidirectional Current Capability: This device is capable of handling bidirectional current, which enhances its versatility in complex power management schemes.
  • Quick Output Discharge: The TPS22976NDPUT includes a quick output discharge feature that ensures the output voltage is rapidly brought to ground when the switch is turned off, preventing any lingering voltage that could potentially harm other circuit components.

Applications

Given its robust feature set, the TPS22976NDPUT is well-suited for a variety of applications. It can be used to switch power in systems that require precise control over their power states, such as:

  • Smartphones, tablets, and other portable devices
  • Wearable technology
  • Internet of Things (IoT) devices
  • Power management modules
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS22976NDPUT is no exception. This load switch is built to meet the highest industry standards, ensuring reliable performance under a wide range of environmental and operational conditions. With the TPS22976NDPUT, designers can trust that they are incorporating a power management solution that is both durable and efficient.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0034 $50.1700
125+ $0.8234 $102.9250
190+ $0.7976 $151.5440
260+ $0.7719 $200.6940
340+ $0.7462 $253.7080
450+ $0.6690 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess