The SN74BCT543NT, crafted by the reputable Texas Instruments, is an integral component designed to facilitate seamless data transfer in digital systems. This octal registered transceiver combines D-type latches and D-type flip-flops to ensure the bidirectional communication of eight-bit data between buses. The device's versatility is showcased by its dual functionality, allowing it to operate as either a transmitter or a receiver depending on the mode selected.
Key Features
- Octal Bidirectional Transceiver: Features eight D-type flip-flops that allow bidirectional data flow between two buses.
- Edge-Triggered D-Type Flip-Flops: Facilitates reliable data transfer and storage, ensuring data integrity during the transition between buses.
- Output Enable (OE) and Direction (DIR) Control: Provides control over data direction and output activation for added flexibility in bus management.
- 3-State Outputs: Offers high-impedance states to prevent bus contention, making it ideal for bus-oriented applications.
- Wide Operating Voltage Range: Compatible with various systems due to its broad voltage range, ensuring adaptability across multiple platforms.
Applications
The SN74BCT543NT is commonly utilized in environments where efficient data transfer between two buses is crucial. Its applications span a wide array of fields, including:
- Computing Systems
- Data Communication Equipment
- Embedded Systems
- Industrial Control Systems
- Networking Hardware
Product Specifications
| Parameter |
Value |
| Logic Family |
BCT |
| Logic Type |
Octal Registered Transceiver |
| Number of Pins |
24 |
| Operating Temperature |
0°C to 70°C |
| Voltage - Supply |
4.5V to 5.5V |
With its robust design and reliable performance, the SN74BCT543NT from Texas Instruments stands as a top choice for professionals seeking an efficient solution for digital data transfer and bus management tasks.