Product Overview: TPS22976NDPUR by Texas Instruments
The TPS22976NDPUR is a highly efficient, small-sized load switch from Texas Instruments (TI), designed for power management in a wide range of electronic devices. This advanced component offers a low on-resistance, high-speed switching, and a compact package, making it an ideal solution for applications requiring efficient power distribution and minimal power loss.
Key Features
- Low On-Resistance: The TPS22976NDPUR features a low on-resistance (RON), which minimizes voltage drop across the switch and ensures efficient power delivery to the load.
- Input Voltage Range: This load switch operates over a wide input voltage range, typically from 0.6V to 5.5V, catering to a variety of power requirements.
- Quick Output Discharge: The device includes an integrated quick output discharge transistor that ensures the output is discharged when the switch is turned off, thereby preventing any unwanted power retention in the load.
- Controlled Slew Rate: With an adjustable slew rate, the TPS22976NDPUR allows for controlled inrush current, reducing the likelihood of voltage droop on the power lines during turn-on.
- Ultra-Small Package: Housed in a 6-pin DPU package, the switch saves valuable board space, which is crucial for space-constrained applications.
Applications
The TPS22976NDPUR is suitable for a variety of applications, including but not limited to:
- Smartphones and Portable Electronics
- Power Management Modules
- Battery-Powered Devices
- IoT Devices and Wearables
Technical Specifications
| Parameter |
Value |
| Input Voltage Range (VIN) |
0.6V to 5.5V |
| On-Resistance (RON) |
Typ. 8.7 mΩ at VBias = 5V |
| Maximum Continuous Current (IOUT) |
4A |
| Operating Temperature Range |
-40°C to 85°C |
| Package |
6-pin DPU |
For detailed technical information, reference designs, and support tools, visit the Texas Instruments website to access the full TPS22976NDPUR datasheet and product resources.