EN
  • EN
  • DE

TPS22975DSGT

Part No TPS22975DSGT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name TPS22975
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44602-1, 296-44602-2, 296-44602-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937266-TPS22975DSGT
Ultra Librarian 3D Model Ultra Librarian TPS22975DSGT CAD Model

Description

Introducing the TPS22975DSGT from Texas Instruments

The TPS22975DSGT is a state-of-the-art load switch developed by Texas Instruments, designed to provide optimal performance in managing power distribution across various electronic applications. This compact, high-efficiency component is an essential building block in modern electronics, ensuring that devices can effectively control power to specific subsystems or components, thereby enhancing overall power management and extending battery life in portable applications.

Key Features

  • Input Voltage Range: The TPS22975DSGT operates over a wide input voltage range from 1.5V to 5.5V, making it versatile for use in a variety of systems.
  • Low On-Resistance: With a typical on-resistance of just 8.7mΩ at a 5V input, this load switch allows for efficient power flow with minimal voltage drop, ensuring that connected devices receive stable and reliable power.
  • Current Limiting Capabilities: It features an adjustable current limit that protects the system from overcurrent conditions, enhancing system reliability.
  • Quick Output Discharge: The device includes a quick output discharge transistor, which ensures that the voltage at the switch's output is rapidly discharged when the switch is turned off, preventing any potential damage to downstream components.
  • Controlled Slew Rate: The TPS22975DSGT boasts a controlled slew rate that minimizes inrush current, reducing the likelihood of unwanted voltage spikes that could affect sensitive electronics.

Applications

The versatility of the TPS22975DSGT makes it suitable for a broad range of applications. It is commonly used in:

  • Smartphones, tablets, and other portable electronics where efficient power management is crucial.
  • Industrial and automotive systems that require robust and reliable power switching capabilities.
  • Enterprise systems such as servers and networking equipment, where controlled power distribution is necessary to maintain system integrity.

Design and Integration

Designed with integration in mind, the TPS22975DSGT comes in a small 2.00 mm × 2.00 mm, 8-pin WSON package, which allows for space-saving on PCBs without sacrificing performance. This load switch is also characterized by a simple logic interface that enables easy integration into existing designs, making it a user-friendly choice for engineers and designers looking to improve their power management solutions.

With its combination of efficiency, protection features, and compact design, the TPS22975DSGT from Texas Instruments represents a premier choice for designers who require a reliable and high-performance load switch for their electronic projects.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1278 $50.4810
835+ $0.1198 $100.0330
1,300+ $0.1157 $150.4100
1,860+ $0.1076 $200.1360
2,415+ $0.1036 $250.1940
3,020+ $0.0995 $300.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 293,220 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess