EN
  • EN
  • DE

TPS22966TDPUTQ1

Part No TPS22966TDPUTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 6A DUAL 14WSON / Power Switch 2-OUT 4A 0.021Ohm Automotive 14-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.8 V ~ 5.5 V
Current - Output (Maximum) 4A
Rds On (Typ) 16 mOhm
Features Load Discharge
Operating Temperature Range -40°C ~ 105°C (TA)
Win Source Part Number 797880-TPS22966TDPUTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TPS22966-Q1
Introduction Date January 06, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS22966TDPUTQ1 CAD Model

Description

Overview of TPS22966TDPUTQ1

The TPS22966TDPUTQ1 is a high-performance, automotive-grade integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This device is a single-channel load switch that offers advanced power management solutions for a wide range of automotive applications. It is specifically engineered to handle the rigorous demands of the automotive industry, providing reliable performance in a variety of conditions.

Key Features

  • Wide Input Voltage Range: The TPS22966TDPUTQ1 operates over a broad input voltage range, accommodating various automotive power rails.
  • Ultra-Low On-Resistance: This device boasts an ultra-low on-resistance (RON), which enhances efficiency by minimizing power loss across the switch during operation.
  • Quick Output Discharge: It features a quick output discharge (QOD) that rapidly turns off the output, ensuring that the load is effectively disconnected when the switch is turned off.
  • Adjustable Rise Time: The IC allows for an adjustable rise time, which helps in managing inrush currents, thereby protecting downstream circuits and extending system reliability.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the TPS22966TDPUTQ1 prevents overheating, thereby safeguarding the IC and the system from thermal damage.
  • Automotive Grade: As a Q1 automotive-grade device, it meets the stringent quality and reliability standards required for automotive applications.

Applications

The versatile nature of the TPS22966TDPUTQ1 makes it suitable for a variety of automotive applications, including but not limited to:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Navigation and Telematics

Package and Availability

The TPS22966TDPUTQ1 comes in a compact, thermally-enhanced package, which is designed to fit into space-constrained automotive environments while providing excellent thermal performance. This IC is available for order through Texas Instruments' official website and authorized distributors, ensuring easy access for automotive system designers and manufacturers.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0588 $52.9400
120+ $0.8688 $104.2560
180+ $0.8417 $151.5060
250+ $0.8145 $203.6250
320+ $0.7874 $251.9680
425+ $0.7059 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess