EN
  • EN
  • DE

TPS22958DGKR

Part No TPS22958DGKR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name TPS22958
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47366-1, 296-47366-2, TPS22958DGKR-ND, 296-47366-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900710-TPS22958DGKR
Ultra Librarian 3D Model Ultra Librarian TPS22958DGKR CAD Model

Description

The TPS22958DGKR is a state-of-the-art load switch from Texas Instruments, designed to provide optimal performance in power management applications. This compact, high-efficiency device is engineered to handle a maximum load current of 2A, making it suitable for a wide range of electronic devices, from portable gadgets to industrial equipment.

Key Features

  • Input Voltage Range: The TPS22958DGKR operates within an input voltage range of 1.05V to 3.6V, accommodating various power supply levels for different types of circuitry.
  • Low On-Resistance: With an ultra-low on-resistance of just 28 mΩ at 1.8V, this load switch ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Quick Output Discharge: The integrated quick output discharge transistor provides a rapid discharge of the output capacitance when the switch is turned off, which helps prevent unwanted power consumption in standby modes.
  • Controlled Slew Rate: The device features a controlled slew rate to reduce inrush current, which minimizes the impact on the power supply and surrounding components during turn-on.
  • Small Package Size: Housed in an ultra-small 8-pin VSSOP package (DGK), the TPS22958DGKR saves valuable board space, which is crucial for space-constrained applications.

Applications

The TPS22958DGKR's versatility allows it to be used in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Wireless and IoT Devices
  • Power Supply Distribution Systems
  • Industrial and Medical Equipment

Reliability and Protection

Designed with reliability in mind, the TPS22958DGKR includes built-in protection features such as over-temperature protection and under-voltage lockout, ensuring the device operates within safe parameters. These safeguards contribute to the longevity and stability of both the load switch and the overall system.

Ordering Information

The TPS22958DGKR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed specifications and ordering information, please refer to the official Texas Instruments datasheet and product resources.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9102 $50.0610
135+ $0.7468 $100.8180
210+ $0.7235 $151.9350
290+ $0.7001 $203.0290
370+ $0.6768 $250.4160
495+ $0.6068 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess