EN
  • EN
  • DE

TPS22930AYZVR

Part No TPS22930AYZVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 3A 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.4 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 35 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA (0.9x0.9)
Win Source Part Number 1111414-TPS22930AYZVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22930AYZVR CAD Model

Description

Product Overview: TPS22930AYZVR by Texas Instruments

The TPS22930AYZVR is a high-performance, ultra-low resistance load switch designed by Texas Instruments (TI) to manage power distribution in electronic systems. This compact, integrated circuit (IC) is a crucial component for applications requiring efficient power routing and conservation, making it ideal for portable and battery-powered devices.

Key Features

  • Ultra-Low On-Resistance: With a typical on-resistance (R<sub>ON) of just 28 mΩ, the TPS22930AYZVR ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Input Voltage Range: The device operates over a wide input voltage range of 1.1V to 3.6V, suitable for various low-voltage applications.
  • Low Quiescent Current: It boasts an incredibly low quiescent current of 0.5 µA (typical) when the switch is off, which is essential for battery conservation in portable devices.
  • Fast Switching: The load switch features a quick output discharge that ensures a rapid power-off sequence, thereby protecting the system from lingering voltages when turned off.
  • Controlled Slew Rate: The TPS22930AYZVR includes an adjustable slew rate to mitigate inrush current, which helps prevent system instability during power-up.
  • Compact Package: Housed in a tiny 1.5mm x 1.5mm 4-bump DSBGA package, the switch is optimized for space-constrained applications.

Applications

The TPS22930AYZVR is versatile and can be used in a range of applications including:

  • Smartphones and Tablets
  • Wireless Headsets and Wearables
  • Portable Media Players
  • Internet of Things (IoT) Devices
  • GPS and Navigation Systems

Quality and Reliability

TI is known for its commitment to quality, and the TPS22930AYZVR is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliable performance across a wide temperature range. The device also includes built-in thermal shutdown protection, providing an additional layer of safety for sensitive electronics.

Overall, the TPS22930AYZVR load switch from Texas Instruments is an efficient, reliable solution for managing power in modern electronic devices, where performance and space economy are paramount.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3833 $51.7455
320+ $0.3145 $100.6400
495+ $0.3047 $150.8265
680+ $0.2949 $200.5320
880+ $0.2851 $250.8880
1,175+ $0.2556 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess