EN
  • EN
  • DE

TPS22920LYZPR

Part No TPS22920LYZPR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH N-CHAN 1:1 8DSBGA / Power Switch/Driver 1:1 N-Channel 4A 8-DSBGA (1.9x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.75V ~ 3.6V
Supply Voltage - Operating Not Required
Current - Output (Max) 4A
Rds On (Typ) 5.3mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA (1.9x0.9)
Package / Case 8-XFBGA, DSBGA
Base Product Number TPS22920
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TPS22920LYZPR,TEXTISTPS22920LYZPR,296-40709-2,296-40709-1,TPS22920LYZPR-ND,-296-40709-1-ND,296-40709-6
Standard Package 3,000
Win Source Part Number 970423-TPS22920LYZPR
Ultra Librarian 3D Model Ultra Librarian TPS22920LYZPR CAD Model

Description

The TPS22920LYZPR is a high-performance, ultra-low on-resistance load switch designed by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient component is essential for power management in a wide range of electronic devices, offering precise control over power distribution and consumption.

Key Features

  • Ultra-Low On-Resistance: The TPS22920LYZPR boasts an on-resistance of just 8.7 mΩ at a 5V gate drive, minimizing power loss and improving efficiency in your circuit.
  • Input Voltage Range: It operates over an input voltage range of 0.9V to 5.5V, making it versatile for various applications, from battery-powered devices to industrial systems.
  • Low Threshold Control Input: The low threshold control input enables direct interfacing with low-voltage GPIOs and processors, facilitating seamless integration into your designs.
  • Quick Output Discharge: An integrated quick output discharge transistor ensures the output capacitor is discharged swiftly when the switch is turned off, preventing any unwanted power residue in the system.
  • Current Limiting and Thermal Shutdown: Built-in current limiting and thermal shutdown features protect the device and the system from over-current conditions and excessive heat, enhancing system reliability.

Applications

The TPS22920LYZPR is suitable for a multitude of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Wireless and Networked Devices
  • Power Management Modules

Package and Quality

TI's TPS22920LYZPR comes in a compact, lead-free DSBGA package, ensuring a minimal footprint on the PCB and compliance with environmental standards. TI's commitment to quality means that the TPS22920LYZPR is designed and manufactured to meet the highest standards, ensuring reliable performance across its lifespan.

Integrating the TPS22920LYZPR into your design can lead to a more efficient, reliable, and cost-effective power management solution, backed by Texas Instruments' reputation for quality and innovation in the field of semiconductor technology.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3078 $50.7870
400+ $0.2525 $101.0000
615+ $0.2446 $150.4290
845+ $0.2368 $200.0960
1,095+ $0.2289 $250.6455
1,465+ $0.2052 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,895 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess