EN
  • EN
  • DE

TPS22916EVM

Part No TPS22916EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description TPS22916EVM  /  TPS22916 Power Distribution Switch (Load Switch) Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Power Management
Function Power Distribution Switch (Load Switch)
Utilized IC / Part TPS22916
Supplied Contents Board(s)
Base Product Number TPS22916
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names TPS22916EVM-ND,296-48065
Standard Package 1
Win Source Part Number 1150124-TPS22916EVM
Ultra Librarian 3D Model Ultra Librarian TPS22916EVM CAD Model

Description

The TPS22916EVM is an Evaluation Module (EVM) from Texas Instruments (TI) designed to facilitate the testing and evaluation of its TPS22916, a highly efficient, single channel load switch. This compact EVM helps designers and engineers to assess the full functionalities of the TPS22916 load switch in their applications.

Key Features

  • Integrated Single Channel Load Switch: The TPS22916EVM showcases a single channel load switch with controlled turn-on functionality, allowing for seamless integration into various power management systems.
  • Low On-Resistance: The device features a low on-resistance (RON) which minimizes power loss and improves efficiency, making it suitable for battery-powered and energy-sensitive applications.
  • Adjustable Rise Time: With an adjustable rise time, the EVM allows users to tailor the switch's performance to meet specific system requirements, reducing inrush current and limiting system voltage drops during turn-on.
  • Quick Output Discharge: The TPS22916EVM includes a quick output discharge feature that ensures a rapid power-down of the load, enhancing system safety and reliability.
  • Input Voltage Range: The EVM operates over a broad input voltage range, accommodating various supply levels and extending its applicability across multiple platforms.

Applications

The versatility of the TPS22916EVM makes it an ideal choice for a wide range of applications, including:

  • Smartphones, Tablets, and Wearable Technology
  • Portable and Battery-Powered Equipment
  • Power Distribution Systems
  • Industrial and Medical Applications

Ease of Use

The EVM is designed for ease of use, featuring test points for convenient measurement of the switch's electrical characteristics. It also includes jumper settings to easily configure the device for various operation modes. This user-friendly aspect ensures that engineers can quickly integrate the EVM into their test environments and proceed with evaluations without extensive setup requirements.

Support and Resources

TI provides comprehensive support for the TPS22916EVM, including detailed documentation, reference designs, and technical support. Users can access a wealth of resources to accelerate development time and ensure a successful evaluation of the TPS22916 load switch.

You May Also Be Interested in

Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess