EN
  • EN
  • DE

TPS22911PYZVR

Part No TPS22911PYZVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Texas Instruments
Win Source Part Number 219996-TPS22911PYZVR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22911PYZVR CAD Model

Description

The TPS22911PYZVR is a high-performance, single-channel load switch developed by Texas Instruments, a leader in semiconductor solutions. This compact and efficient device is designed to manage power distribution in a variety of electronic applications, from portable consumer devices to complex industrial systems.

Key Features

  • Low On-Resistance: The TPS22911PYZVR boasts a low on-resistance (RON) that typically measures at 92 mΩ, ensuring minimal voltage drop and power loss across the switch.
  • Input Voltage Range: This load switch operates over a wide input voltage range of 1.1V to 5.5V, making it versatile for use in various circuits and applications.
  • Current Handling: It can handle up to 2A of continuous current, providing sufficient throughput for a range of medium-power requirements.
  • Quick Output Discharge: An integrated quick output discharge transistor provides rapid deactivation of output loads, enhancing system safety and power management.
  • Ultra-Small Package: The device comes in an ultra-small 1.5mm x 1.5mm, 6-pin wafer chip-scale package (WCSP), which is ideal for space-constrained applications.

Applications

The TPS22911PYZVR is suitable for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Power Management Modules
  • Industrial Equipment
  • Networking Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS22911PYZVR is no exception. It is designed to meet the stringent requirements of various industries, ensuring long-term performance and stability. With over-temperature protection and controlled rise time, this load switch safeguards against thermal and inrush current stresses, prolonging the life of the end product.

Whether you're designing a battery-powered portable device or a high-performance industrial system, the TPS22911PYZVR offers a reliable and efficient solution for your power switching needs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess