EN
  • EN
  • DE

TPS2231MRGPR-2G4

Part No TPS2231MRGPR-2G4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description ExpressCard POWER INTERFACE SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272212-TPS2231MRGPR-2G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2231MRGPR-2G4 CAD Model

Description

The TPS2231MRGPR-2G4 is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is part of the TPS series, known for its efficiency and reliability in power distribution and management applications. The TPS2231MRGPR-2G4 is specifically tailored for use in portable and space-constrained devices where efficient power distribution is crucial.

Key Features

  • Versatile Power Management: The TPS2231MRGPR-2G4 offers a multi-channel power management solution, capable of controlling and distributing power to various subsystems within an electronic device.
  • High Efficiency: With its advanced design, this IC ensures high efficiency in power conversion, which is vital for battery-operated devices, helping to extend their operational lifespan.
  • Thermal Management: The IC includes features to manage heat dissipation, which is critical for maintaining performance and reliability, especially in compact devices where thermal challenges are common.
  • Programmable Flexibility: The device provides programmable options that allow designers to tailor the power management to specific needs, ensuring optimal performance for a variety of applications.
  • Protection Features: The TPS2231MRGPR-2G4 is equipped with multiple protection features, including over-current, over-voltage, under-voltage, and thermal shutdown, safeguarding the device and the end product from potential damage.

Applications

The TPS2231MRGPR-2G4 is suitable for a wide range of applications, particularly in the following areas:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Handheld Gaming Consoles
  • Personal Digital Assistants (PDAs)
  • Portable Medical Devices

Technical Specifications

The TPS2231MRGPR-2G4 is offered in a QFN package, ensuring a compact footprint for space-sensitive applications. It operates over a broad temperature range, making it suitable for various operating environments. The IC is designed to interface seamlessly with microcontrollers and other digital logic, providing a comprehensive power management solution for sophisticated electronic systems.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments website or contact their sales and support team for further assistance.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9028 $52.2504
42+ $2.3818 $100.0356
66+ $2.3074 $152.2884
90+ $2.2330 $200.9700
116+ $2.1585 $250.3860
156+ $1.9352 $301.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess