EN
  • EN
  • DE

TPS2228PWP

Part No TPS2228PWP
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR-INT SW DUAL 20-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Switch Type PCMCIA Switch
Number of Outputs 4
Output Configuration High Side
Interface Serial
Voltage - Load 1.8V, 3.3V, 5V
Current - Output (Maximum) 1A
Rds On (Typ) 97 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 797873-TPS2228PWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2228PWP CAD Model

Description

Product Overview: Texas Instruments TPS2228PWP

The TPS2228PWP is a state-of-the-art Power Interface Switch designed by Texas Instruments to provide an efficient and reliable solution for managing power distribution in systems that utilize multiple supply voltages. This integrated circuit is particularly suited for applications such as hot-swap operations, power management, and peripheral sharing in complex electronic systems like servers, networking equipment, and industrial machinery.

Key Features

  • Dual-Slot Power Interface: The TPS2228PWP is capable of independently controlling the power distribution to two separate slots, making it an ideal choice for systems with multiple peripherals or expansion cards.
  • Programmable Current Limits: Users can set precise current limits for each channel, ensuring protection against overcurrent conditions that could potentially damage the system.
  • Integrated Fault Protection: The device includes robust fault protection features such as overcurrent, overtemperature, and undervoltage lockout, which contribute to the overall system reliability and safety.
  • Thermal Shutdown: An in-built thermal shutdown mechanism prevents overheating, which is critical for maintaining the longevity and performance of both the power switch and the system it serves.
  • Power Good Outputs: The TPS2228PWP provides 'Power Good' signals that can be used by the system to monitor the status of each power channel efficiently.

Technical Specifications

The TPS2228PWP operates over a wide input voltage range and offers a compact PowerPAD™ thermally enhanced 24-pin HTSSOP package. It supports a 3.3V or 5V logic input, allowing for flexible integration into various system designs. The device also features a distributed power system that helps to minimize system voltage drops and power dissipation.

Applications

Due to its versatile nature and robust design, the TPS2228PWP is well-suited for a variety of applications, including:

  • Hot-Swap and Redundant Power Supplies
  • Server and Network Interface Cards
  • Industrial Control Systems
  • Peripheral Power Control

With its combination of advanced features and reliable performance, the TPS2228PWP from Texas Instruments stands out as an excellent choice for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5009 $50.0036
10+ $10.2572 $102.5720
16+ $9.9367 $158.9872
21+ $9.6161 $201.9381
27+ $9.2956 $250.9812
36+ $8.3340 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess