EN
  • EN
  • DE

TPS2221PWP

Part No TPS2221PWP
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR INT SWITCH SGL 14-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Voltage - Load 1.8V, 3.3V, 5V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 97 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-HTSSOP
Win Source Part Number 033677-TPS2221PWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2221PWP CAD Model

Description

Product Overview: Texas Instruments TPS2221PWP

The Texas Instruments TPS2221PWP is a robust, high-performance Power Distribution Switch designed to cater to the demanding requirements of dual-slot PC Card power distribution systems. This advanced integrated circuit (IC) is engineered to manage power distribution between the system and the card slots in a controlled and efficient manner.

Key Features:

  • Dual-Slot Power Management: The TPS2221PWP is capable of handling power distribution for two PC Card slots, making it an ideal choice for systems that need to manage multiple peripherals simultaneously.
  • Programmable Current Limiting: This IC features programmable current limiting which protects the system from overcurrent conditions, enhancing the reliability and longevity of the overall system.
  • Short-Circuit Protection: With built-in short-circuit protection, the TPS2221PWP ensures that any faults on the card or the system do not lead to catastrophic failures.
  • Thermal Shutdown: The device also includes thermal shutdown protection, which prevents damage from overheating by automatically turning off the power if the temperature exceeds a certain threshold.
  • Low Quiescent Current: It boasts a low quiescent current, which minimizes power consumption when the system is in standby mode, making it an energy-efficient solution.
  • High-Accuracy Current Sensing: The TPS2221PWP provides high-accuracy current sensing, which allows for precise monitoring and control of the power supplied to each slot.

Applications:

The versatility of the TPS2221PWP makes it suitable for a variety of applications, including but not limited to:

  • Notebook Computers
  • Desktop Computers
  • Docking Stations
  • Industrial PC Applications

Package and Quality:

Encased in a 24-pin HTSSOP (PWP) package, the TPS2221PWP is designed for surface-mount technology (SMT), ensuring a compact footprint and ease of integration into various system designs. Texas Instruments commits to high standards of quality, and this product is no exception, offering reliable performance for critical applications.

With its combination of dual-slot management, advanced protection features, and low power consumption, the Texas Instruments TPS2221PWP stands out as a sophisticated solution for PC Card power distribution challenges.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1185 $55.0665
20+ $5.0204 $100.4080
31+ $4.8635 $150.7685
43+ $4.7066 $202.3838
55+ $4.5497 $250.2335
74+ $4.0790 $301.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess