The ST72T311R9 is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to a wide range of applications requiring robust control and processing capabilities. This versatile microcontroller is part of the ST7 family, which is renowned for its high performance, reliability, and ease of use.
Key Features
- Advanced Core: At the heart of the ST72T311R9 is a powerful 8-bit CPU operating at a maximum frequency of 8 MHz, providing the ideal balance between processing power and energy efficiency.
- Memory: The device comes with 8K bytes of Flash program memory, ensuring ample space for complex applications, and 384 bytes of RAM for efficient data handling.
- EEPROM: 256 bytes of EEPROM are included, offering reliable non-volatile storage for critical data that must be preserved across power cycles.
- Rich Peripherals: A comprehensive set of peripherals enhances the functionality of the ST72T311R9, including an 8-channel, 8-bit A/D converter, a 2-channel, 16-bit timer, a synchronous serial communication interface, and more.
- Power Management: The microcontroller supports a range of power-saving modes, including Halt and Wait modes, allowing for efficient power management in various applications.
- Interrupt Management: With 20 external and 6 internal interrupt vectors, the ST72T311R9 ensures responsive and flexible interrupt handling for real-time tasks.
Applications
The ST72T311R9 microcontroller is ideal for a variety of applications, particularly those requiring a compact and efficient control solution. It is widely used in automotive systems, industrial control, home appliances, and personal electronics. Its robust feature set and reliable performance make it suitable for both simple and complex tasks.
Support and Resources
STMicroelectronics provides extensive support for the ST72T311R9, including development tools, software libraries, and application notes. These resources are designed to help engineers accelerate the development process and bring their products to market faster.