EN
  • EN
  • DE

TPS2216DAP

Part No TPS2216DAP
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA PWR SW SERIAL 32HTSSOP / Dual Slot Current Limit Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Switch Type PCMCIA Switch
Number of Outputs 4
Output Configuration High Side
Interface Serial
Voltage - Load 3.3V, 5V, 12V
Current - Output (Maximum) 1A
Rds On (Typ) 60 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Package 32-HTSSOP
Win Source Part Number 797872-TPS2216DAP
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2216
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2216DAP CAD Model

Description

Product Overview: Texas Instruments TPS2216DAP

The TPS2216DAP from Texas Instruments is a highly versatile and efficient power distribution switch designed for applications requiring multiple power management solutions. This integrated circuit is part of TI's power interface portfolio, which is known for its reliability and performance in managing power distribution.

Key Features

  • Dual-Slot Power Interface Switch: The TPS2216DAP is capable of independently controlling two slots, making it ideal for systems with multiple peripherals or cards.
  • Programmable Current Limit: Users can set the current limit to match the requirements of their specific application, ensuring protection against overcurrent conditions.
  • High Accuracy: The device boasts a current-limit accuracy of ±10%, providing precise control over the power supply to connected devices.
  • Thermal Protection: With built-in thermal protection, the TPS2216DAP automatically shuts down if it detects an over-temperature condition, safeguarding the system from potential damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage drops below a certain threshold, preventing malfunction.

Applications

The TPS2216DAP is suitable for a wide range of applications, including but not limited to:

  • Hot-plug power control in servers and workstations
  • Power distribution for peripheral ports in desktops and laptops
  • PCMCIA/CardBus slots
  • Powered USB hubs and devices

Technical Specifications

  • Package: 24-Pin HTSSOP (DAP)
  • Input Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to 85°C

With its robust set of features and protections, the TPS2216DAP from Texas Instruments is a comprehensive solution for managing power distribution in a variety of electronic systems. Its precision and reliability make it a trusted choice for designers looking to integrate power management into their projects.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3816 $51.0528
20+ $5.2362 $104.7240
30+ $5.0726 $152.1780
41+ $4.9090 $201.2690
53+ $4.7453 $251.5009
71+ $4.2544 $302.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess