EN
  • EN
  • DE

MAX4172EUA

Part No MAX4172EUA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8UMAX / Low-Cost, Precision, High-Side Current-Sense Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 800kHz
Current - Input Bias 50μA
Voltage - Input Offset 2mV
Current - Supply 800μA
Current - Output / Channel 1.75mA
Voltage - Supply, Single/Dual (±) 3V ~ 32V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Part Number Series MAX4172
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801511-MAX4172EUA
Ultra Librarian 3D Model Ultra Librarian MAX4172EUA CAD Model

Description

Maxim Integrated MAX4172EUA High-Side Current-Sense Amplifier

The MAX4172EUA from Maxim Integrated is a compact, high-side current-sense amplifier that offers a highly efficient way to monitor power consumption in applications requiring high accuracy. This precision current-sense amplifier is designed for single-supply operation, making it a versatile component for a wide range of systems.

Key Features:

  • High-Side Measurement: The ability to measure current on the high side of the load allows for detection of ground faults and does not interfere with the ground path of the load.
  • Wide Supply Range: The device operates from a single 3V to 36V supply, accommodating various applications from battery-powered devices to automotive systems.
  • Low Supply Current: With a supply current of only 100μA, the MAX4172EUA is an energy-efficient solution suitable for portable and battery-operated equipment.
  • High Accuracy: The amplifier provides an accuracy of 1.5%, ensuring precise current measurement for critical applications.
  • Adjustable Gain: An external sense resistor sets the current-sense gain, allowing for flexibility in different design requirements.
  • Small Package: Housed in a compact 8-pin μMAX package, the MAX4172EUA saves valuable board space in space-constrained applications.

Applications:

  • Battery Management
  • Power Management
  • Automotive Systems
  • Portable Devices
  • Telecommunications Equipment

The MAX4172EUA's high-side monitoring capability provides a safer and more reliable method for current sensing, as it does not introduce a common ground disturbance. This feature, along with its wide supply range and low power consumption, makes it an ideal choice for monitoring battery usage, managing power supplies, or any application where precise current control is crucial.

With its small footprint and high level of integration, the MAX4172EUA streamlines the design process, reducing the need for additional components and simplifying the overall circuit layout. Whether for industrial, automotive, or consumer electronics, the MAX4172EUA offers a practical solution for high-side current sensing challenges.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8976 $56.9280
65+ $1.5571 $101.2115
100+ $1.5084 $150.8400
140+ $1.4597 $204.3580
180+ $1.4111 $253.9980
240+ $1.2651 $303.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess