EN
  • EN
  • DE

TPS2214ADBRG4

Part No TPS2214ADBRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DUAL PCMCIA PWR SW 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 750mA
Rds On (Typ) 140 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 70°C (TA)
Case / Package 24-SSOP
Win Source Part Number 055458-TPS2214ADBRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2214ADBRG4 CAD Model

Description

TPS2214ADBRG4 Power Distribution Switch

TPS2214ADBRG4 Texas Instruments

The TPS2214ADBRG4 from Texas Instruments is a state-of-the-art integrated power distribution switch designed for applications requiring multiple power switches in a single package. This device is specifically tailored to manage power distribution in USB hubs and other applications where limited USB power needs to be distributed among peripheral devices.

Constructed with a dual-channel architecture, the TPS2214ADBRG4 allows for independent control of two 500 mA channels, making it an ideal solution for systems that need to comply with the USB power specifications. Each channel is equipped with thermal and short-circuit protection, ensuring safe operation under a variety of conditions. The device's built-in overcurrent protection feature safeguards both the USB port and the peripheral devices from excessive current draw that can cause damage.

Featuring a wide input voltage range of 4.5V to 5.5V, the TPS2214ADBRG4 is versatile enough to be used in a broad array of USB-powered devices. The switch's high-side MOSFET ensures a minimal voltage drop, providing efficient power distribution and maximizing the energy available to each connected device.

One of the key benefits of the TPS2214ADBRG4 is its fault-reporting feature. The device can signal to the host when a fault condition occurs, allowing for intelligent system management and response. Additionally, the switch's compact SSOP (Shrink Small Outline Package) form factor allows for space-saving designs, which is crucial in the ever-shrinking landscape of modern electronics.

Manufactured by Texas Instruments, a leader in semiconductor solutions, the TPS2214ADBRG4 is built with the quality and reliability that designers have come to expect from TI products. Whether for USB hubs, docking stations, or other power-sensitive applications, this power distribution switch is engineered to deliver robust performance and streamline power management tasks.

Price available upon request

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5664 $53.4960
35+ $2.9263 $102.4205
53+ $2.8349 $150.2497
73+ $2.7434 $200.2682
95+ $2.6520 $251.9400
127+ $2.3776 $301.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,587 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess