EN
  • EN
  • DE

TPS2211IDBRG4

Part No TPS2211IDBRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR I/F SWITCH PC CARD 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 50 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 213311-TPS2211IDBRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2211IDBRG4 CAD Model

Description

Overview of Texas Instruments TPS2211IDBRG4

The TPS2211IDBRG4 is a highly integrated power distribution switch designed by Texas Instruments to facilitate power management in a variety of electronic applications. This advanced component is engineered to provide a compact and efficient solution for managing power distribution with a focus on reliability and performance.

Key Features

  • Dual-Slot Power Interface: The TPS2211IDBRG4 is capable of controlling two independent slots, making it an ideal choice for systems that require multiple power interfaces, such as PCMCIA slots in notebook computers.
  • Adjustable Current Limiting: This device offers adjustable current limiting to protect the system from overcurrent conditions. The current limit can be set via an external resistor, allowing for flexibility in different applications.
  • Built-in Thermal Protection: With an integrated thermal shutdown feature, the TPS2211IDBRG4 ensures the protection of the system by turning off the switch when an over-temperature condition is detected.
  • Under-Voltage Lockout (UVLO): The under-voltage lockout feature prevents the switch from turning on when the input voltage falls below a certain threshold, thereby safeguarding the device and the load.
  • Fast Transient Response: The device is designed to handle fast transients, which helps in maintaining stable operation during sudden changes in load conditions.
  • Low Power Consumption: In its standby state, the TPS2211IDBRG4 consumes minimal power, making it suitable for battery-powered devices where power efficiency is crucial.

Applications

The TPS2211IDBRG4 is versatile and can be used in a range of applications that require power distribution and management. It is particularly well-suited for portable electronics, such as laptops and PDAs, where power efficiency and space constraints are important considerations. Additionally, it is also suitable for use in docking stations, peripheral ports, and other systems that require controlled power distribution to multiple devices or slots.

Package and Quality

This power distribution switch is available in a SSOP (Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-constrained designs. Texas Instruments ensures high-quality standards, and the TPS2211IDBRG4 is no exception, offering reliable performance for critical power management applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0085 $51.1445
41+ $2.4686 $101.2126
63+ $2.3914 $150.6582
87+ $2.3143 $201.3441
112+ $2.2371 $250.5552
150+ $2.0057 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess