EN
  • EN
  • DE

TPS2211

Part No TPS2211
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE-SLOT PC CARD POWER INTERFACE SWITCH FOR PARALLEL PCMCIA CONTROLLERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1272192-TPS2211
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2211 CAD Model

Description

The TPS2211 is a versatile and robust power distribution switch designed by Texas Instruments (TI), tailored for managing power supply in portable and compact electronic devices. This high-quality integrated circuit (IC) is particularly suitable for applications that require distribution and switching of power from a single USB port or other limited power sources.

Key Features

  • Dual-Slot Power Distribution: The TPS2211 allows for simultaneous power distribution to two slots, making it an ideal choice for systems with multiple peripherals.
  • Programmable Current Limiting: Users can set the current limit to match the requirements of their specific application, ensuring safety and efficiency in power management.
  • Thermal Protection: The device includes an over-temperature protection feature that prevents damage from overheating, thereby enhancing the longevity and reliability of the system.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates at safe voltage levels, protecting both the power switch and the downstream components.

Applications

The TPS2211 is ideal for a wide range of applications, including:

  • USB hubs, docking stations, and other peripherals
  • Portable consumer electronics
  • Battery-powered devices
  • Hot-swap power supplies

Technical Specifications

Some of the technical specifications of the TPS2211 include:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Current: Up to 1A per channel
  • Low On-Resistance: Typically 90mΩ
  • Package: 16-pin SSOP (Shrink Small-Outline Package)

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The TPS2211 comes with TI's assurance of durability and performance, backed by comprehensive technical support and documentation available on the TI website.

For those interested in integrating the TPS2211 into their designs, detailed datasheets, reference designs, and application notes are available, providing a wealth of information to ensure a smooth integration process.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4268 $50.9628
51+ $1.9912 $101.5512
78+ $1.9290 $150.4620
108+ $1.8667 $201.6036
139+ $1.8045 $250.8255
186+ $1.6178 $300.9108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess