Product Overview: Texas Instruments TPS2207DBVR
The TPS2207DBVR is a high-performance, dual-slot Power Interface Switch designed by Texas Instruments to manage power distribution in systems with multiple PC Card slots. This advanced integrated circuit is particularly well-suited for applications involving notebook computers, docking stations, and other portable devices that require efficient power management for PC Cards, CardBus cards, and compact flash cards.
Key Features
- Dual-Slot Power Switching: The TPS2207DBVR can independently control the power to two separate slots, allowing for versatile power management and distribution.
- Current Limiting: It features built-in current limiting to protect the device and the system from overcurrent conditions, enhancing the overall reliability of the system.
- Short-Circuit Protection: The device includes short-circuit protection, which prevents damage to the system in case of a fault condition.
- Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature ranges, providing an additional layer of protection.
- Low On-Resistance: The TPS2207DBVR boasts low on-resistance for the internal FET switches, ensuring minimal voltage drop and power loss during operation.
- 0.1μF Bypass Capacitor: A small 0.1μF bypass capacitor is all that's needed for the device to function effectively, simplifying the design and reducing the overall bill of materials.
Technical Specifications
- Supply Voltage Range: 2.7V to 5.5V, accommodating a variety of power sources.
- Package Type: The device comes in a compact SOT-23-6 package, ideal for space-constrained applications.
- Power Good Outputs: Provides 'power good' outputs for each slot, which can be used for power sequencing and system monitoring.
With its precision engineering and robust feature set, the Texas Instruments TPS2207DBVR is designed to meet the rigorous demands of modern portable electronics. Its ability to provide efficient power management with protective features makes it a reliable choice for designers looking to enhance the performance and safety of their systems.
For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the TPS2207DBVR datasheet.