EN
  • EN
  • DE

TPS2206IDFR

Part No TPS2206IDFR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DUAL PCMCIA POWER SW 30-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 103 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-SSOP
Win Source Part Number 122837-TPS2206IDFR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2206IDFR CAD Model

Description

The TPS2206IDFR is a high-performance, dual-slot PC Card power-interface switch designed by Texas Instruments to cater to the increasing demands of portable computing devices. This integrated circuit is engineered to facilitate the distribution and management of power between the system and dual PC Cards, such as modem, LAN, and other memory cards commonly used in laptops, notebooks, and other portable electronic devices.

Key Features

  • Independent Slot Control: The TPS2206IDFR offers independent control of two PC Card slots, allowing for seamless operation and power management of two cards simultaneously.
  • Built-in Power Distribution: This device efficiently manages the power distribution to each slot, ensuring that the cards receive the necessary voltage and current for optimal performance.
  • Thermal and Short-Circuit Protection: It is equipped with thermal shutdown and short-circuit protection, safeguarding the device and the cards from potential damage due to overheating or circuit faults.
  • Low-Voltage Operation: The TPS2206IDFR is designed for low-voltage operation, making it suitable for battery-operated devices where power efficiency is critical.

Applications

  • Notebook and laptop computers
  • Portable data acquisition systems
  • Mobile communication devices
  • Other PC Card-based peripherals

Technical Specifications

  • Package: 48-TSSOP (0.240", 6.10mm Width)
  • Operating Temperature: -40°C to 85°C
  • Input Voltage Range: 3.0V to 5.5V
  • Switching Current: Up to 1A per PC Card slot
  • Standby Current: Low standby current to enhance battery life

The TPS2206IDFR from Texas Instruments is a versatile and reliable solution for power management in dual-slot PC Card applications. Its robust feature set ensures that it can meet the stringent requirements of modern portable devices while providing the safety and efficiency needed for sensitive electronic components. Its compact form factor and low power consumption make it an ideal choice for designers looking to optimize their system's power distribution and extend battery life.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3293 $51.3051
17+ $6.0138 $102.2346
26+ $5.8258 $151.4708
36+ $5.6379 $202.9644
46+ $5.4500 $250.7000
62+ $4.8862 $302.9444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess