EN
  • EN
  • DE

TPS2206IDB

Part No TPS2206IDB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DUAL-SLOT PC CARD POWER-INTERFACE SWITCH WITH RESET FOR SERIAL PCMCIA CONTROLLER | IC DUAL PCMCIA PWR SW 30-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type PCMCIA Switch
Number of Outputs 4
Output Configuration High Side
Interface Serial
Load Voltage (V) 3.3V, 5V, 12V
Supply Voltage Not Required
Current - Output (Maximum) 1A
Rds On 103mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 30-SSOP
Supplier Device Package 30-SSOP
Family Part Number TPS2206
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1272191-TPS2206IDB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2206IDB CAD Model

Description

The TPS2206IDB, crafted by the renowned Texas Instruments, is a sophisticated power-interface switch designed to cater to the power management requirements of dual-slot PC Card applications. This high-performance integrated circuit is engineered to provide a seamless and efficient power distribution system for both 3.3V and 5V PC Cards.

Key Features:

  • Power Distribution: The TPS2206IDB is capable of managing power distribution for two independent PC Card slots, ensuring stable and reliable power for various card types.
  • Voltage Flexibility: It supports both 3.3V and 5V card operations, with automatic switching between voltage levels to accommodate the needs of the inserted PC Cards.
  • Thermal Protection: To safeguard against overheating, the device is equipped with thermal shutdown protection, which prevents damage by automatically turning off in the event of excessive temperature rise.
  • Short-Circuit Protection: The integrated short-circuit protection mechanism ensures that the device and the PC Cards are protected from potential damage due to accidental short circuits.
  • Low Power Consumption: Designed with power efficiency in mind, the TPS2206IDB offers a low quiescent current, reducing the overall power consumption of the system.

Applications:

The versatile TPS2206IDB is ideal for a wide range of applications, including notebook computers, docking stations, and other devices that utilize PC Card technology. Its ability to manage power efficiently makes it an indispensable component for ensuring the optimal performance and longevity of PC Card-based systems.

Quality and Reliability:

Texas Instruments is synonymous with quality, and the TPS2206IDB is no exception. This product is manufactured with the highest standards, ensuring that it meets the rigorous demands of modern electronic devices. With TI's commitment to reliability, you can trust the TPS2206IDB to perform consistently in your dual-slot PC Card applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0231 $50.1155
13+ $8.2241 $106.9133
19+ $7.9671 $151.3749
26+ $7.7101 $200.4626
34+ $7.4531 $253.4054
45+ $6.6821 $300.6945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess