EN
  • EN
  • DE

TPS2206ADAP

Part No TPS2206ADAP
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description PC CARD? POWER-INTERFACE SWITCH WITH RESER FOR SERIAL PCMCIA CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Switch Type PCMCIA Switch
Number of Outputs 4
Output Configuration High Side
Interface Serial
Voltage - Load 3.3V, 5V, 12V
Current - Output (Maximum) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Package 32-HTSSOP
Win Source Part Number 1272188-TPS2206ADAP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2206A
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS2206ADAP CAD Model

Description

The TPS2206ADAP is a sophisticated, integrated solution designed by Texas Instruments to facilitate power management for dual-slot PC Card applications. This high-performance chip is specifically engineered to meet the demands of portable devices that require efficient power distribution and switching between PC Card slots.

Key Features:

  • Independent Slot Control: The TPS2206ADAP allows for independent power control to each PC Card slot, ensuring flexibility and efficient power usage.
  • Integrated Switching: With built-in 0.1-Ohm high-side MOSFET switches, this device provides a low-resistance path for power delivery, enhancing the overall efficiency of the system.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the system against overheating and potential damage.
  • Short-Circuit Protection: Each slot is protected against short circuits, ensuring device safety and reliability under adverse conditions.
  • Load Detection: Features like automatic switching to a low-power mode when no card is inserted help conserve energy, making the TPS2206ADAP ideal for battery-powered applications.

Applications:

Due to its versatile nature, the TPS2206ADAP is suitable for a variety of applications, including but not limited to:

  • Notebook and desktop computers
  • Docking stations
  • PC Card readers

Technical Specifications:

The TPS2206ADAP operates over a wide input voltage range and is available in a 24-pin SSOP (Shrink Small Outline Package) that is optimized for thermal performance and space-saving on the PCB. It is compatible with the PC Card interface specifications and ensures seamless integration with most PC Card standards.

Why Choose TPS2206ADAP?

With its dual-slot capability, robust protection features, and efficient power management, the TPS2206ADAP from Texas Instruments stands out as a premier choice for developers and manufacturers seeking a reliable power interface switch for their PC Card applications. Its design and technical prowess ensure that it can meet the rigorous demands of modern portable electronics.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6761 $51.4371
27+ $3.8368 $103.5936
41+ $3.7169 $152.3929
56+ $3.5970 $201.4320
72+ $3.4771 $250.3512
97+ $3.1174 $302.3878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess