EN
  • EN
  • DE

TPS2205IDB

Part No TPS2205IDB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DUAL-SLOT PC CARD POWER-INTERFACE SWITCH FOR PARALLEL PCMCIA CONTROLLERS | IC PCMCIA PWR I/F SWITCH 30-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type PCMCIA Switch
Number of Outputs 4
Output Configuration High Side
Interface Parallel
Load Voltage (V) 3.3V, 5V, 12V
Supply Voltage Not Required
Current - Output (Maximum) 1A
Rds On 103mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 30-SSOP
Supplier Device Package 30-SSOP
Family Part Number TPS2205
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1272186-TPS2205IDB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2205IDB CAD Model

Description

The TPS2205IDB is a sophisticated integrated circuit designed by Texas Instruments, tailored for managing power distribution within dual-slot PC Card applications. This power-interface switch is engineered to cater to the power requirements of two PC Cards, commonly used in notebook computers and other portable devices. The TPS2205IDB is specifically crafted to provide a seamless and efficient power control solution for Type I, Type II, and Type III PC Card standards.

Key Features:

  • Independent Slot Control: The TPS2205IDB offers independent control of the VCC and VPP power supplies to each PC Card slot, allowing for versatile power management and compatibility with a diverse range of PC Cards.
  • Integrated Switching: It includes built-in 1-Ohm MOSFET switches that provide the main power distribution to the PC Cards, ensuring minimal voltage drop and efficient power delivery.
  • Thermal and Short-Circuit Protection: Advanced protection features are incorporated to safeguard against over-current conditions, thermal overload, and short circuits, enhancing the reliability and longevity of both the power interface switch and the PC Cards.
  • Low Power Consumption: The TPS2205IDB is designed for low quiescent current, which is critical for battery-powered devices, helping to conserve energy and extend battery life.
  • Smart Power Management: It includes an automatic feature to switch off the VPP supply to a card slot when a card is not present, avoiding unnecessary power usage.

Applications:

The TPS2205IDB is ideal for a variety of applications that require reliable and efficient power distribution to PC Cards, including:

  • Notebook Computers
  • Portable Instrumentation
  • Personal Digital Assistants (PDAs)
  • Other Portable Devices

Technical Specifications:

  • Input Voltage Range: 3V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 30-SSOP (Shrink Small Outline Package)

With the TPS2205IDB, Texas Instruments continues its tradition of providing innovative power management solutions that meet the evolving needs of modern portable electronics. This product ensures that devices remain powered in the most efficient and protected manner possible, maintaining Texas Instruments' reputation for quality and performance in the electronics industry.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1189 $60.5945
11+ $9.9438 $109.3818
16+ $9.6330 $154.1280
22+ $9.3223 $205.0906
28+ $9.0115 $252.3220
38+ $8.0793 $307.0134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,646 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess