Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number TPS2202
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 376520-TPS2202IDBLE
Ultra Librarian 3D Model Ultra Librarian TPS2202IDBLE CAD Model

Description

Introducing the TPS2202IDBLE: A Dual-Slot PC Card Power-Interface Switch from Texas Instruments

The TPS2202IDBLE is a highly integrated power-management solution designed by Texas Instruments, tailored specifically for dual-slot PC Card applications. This innovative component ensures that the power distribution to PC Cards is both efficient and safe, meeting the stringent requirements of the PC Card standard.

Key Features

  • Dual Independent Power Switches: The TPS2202IDBLE is equipped with two independent 0.5-Ohm power switches to support two PC Card slots, providing the flexibility to manage power for multiple cards simultaneously.
  • Short-Circuit and Thermal Protection: To ensure the safety of your device, this power-interface switch comes with built-in short-circuit protection for each slot, as well as thermal protection to prevent overheating during high-power operation.
  • Under-Voltage Lockout (UVLO): This feature safeguards the device against operation at inadequate supply voltages, which could potentially lead to unreliable performance.
  • 12-V Supply Voltage: The TPS2202IDBLE is capable of handling a 12-V supply voltage, providing ample power for a wide range of PC Card applications.

Applications

Designed for versatility, the TPS2202IDBLE is suitable for a variety of applications that require reliable power management for PC Cards. These include:

  • Notebook Computers
  • Desktop Computers
  • Docking Stations
  • PC Card Readers

Product Specifications

The TPS2202IDBLE offers a compact form factor with a 30-pin SSOP (DBLE) package, making it a space-saving solution for modern electronics. Its operating temperature range from -40°C to 85°C ensures reliable performance under a broad spectrum of conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2202IDBLE is no exception. It is designed to meet the high standards of performance and reliability that customers expect from TI products.

Whether you're designing a new notebook or upgrading a docking station, the TPS2202IDBLE from Texas Instruments provides the power management features necessary to ensure your dual-slot PC Card applications run smoothly and efficiently.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 4.4V SOT89-3
Lowest to $1.5272
ECAD model for S-80844CNUA-B85T2G
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774L-23YM5-TR
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Need more? Email Us
ECAD model for ADM6339LARJZ-RL7
Maxim Integrated
IC MICROMONITOR 5V 5% 8-SOIC
Lowest to $16.2240
ECAD model for DS1707ESA+
Linear Technology
IC VOLT MONITOR SNGL TSOT23-8
Lowest to $5.3818
ECAD model for LTC2912ITS8-2#TRPBF
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 6WLCSP / Supervisor Open Drain or Open Collector 1 Channel 6-WLCSP (0.96x1.46)
Lowest to $3.7740
ECAD model for ADM8615Y100ACBZ-R7
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $6.2213
ECAD model for ADM8320WCZ29ARJZR7
Analog Devices Inc.
IC SUPERVISOR 10 CHANNEL 48TQFP / Supervisor Programmable 10 Channel 48-TQFP (7x7)
Lowest to $63.9512
ECAD model for ADM1065ASUZ-RL7
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $5.8423
ECAD model for LTC2905ITS8#TRMPBF

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention