EN
  • EN
  • DE

TPS2202AIDB

Part No TPS2202AIDB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DUAL PCMCIA PWR SWITCH 30SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Output (Max) 1A
Rds On (Typ) 160 mOhm (Max)
Features Power Good, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-SSOP
Win Source Part Number 118125-TPS2202AIDB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2202AIDB CAD Model

Description

The TPS2202AIDB is a versatile and robust integrated circuit designed by Texas Instruments, renowned for its high-quality electronic components. This device falls into the category of power management ICs, specifically tailored for PC Card power interface switches. The TPS2202AIDB is engineered to facilitate the distribution and control of power within PC Card applications, ensuring efficient operation and protection for both the card and the system.

Key Features

  • Dual-Slot Configuration: The TPS2202AIDB is capable of managing two independent PC Card slots, making it a highly versatile solution for systems requiring multiple card interfaces.
  • Current Limiting: This IC features built-in current limiting to prevent damage from overcurrent conditions, enhancing the safety and longevity of the connected devices.
  • Short-Circuit Protection: With its robust short-circuit protection, the TPS2202AIDB ensures that any shorts on the card do not affect the host device, providing a reliable safeguard for your electronics.
  • Thermal Shutdown: In the event of excessive heat, the thermal shutdown feature temporarily disables the output, protecting the IC and the connected components from thermal damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the TPS2202AIDB operates at safe voltage levels, shutting down the output if the input voltage drops below a certain threshold.

Applications

The TPS2202AIDB is suitable for a range of applications, particularly where PC Card standard compliance is required. Common uses include:

  • Notebook and laptop computers
  • Portable data acquisition systems
  • Mobile communication devices
  • PC Card-based peripherals

Technical Specifications

Some of the technical specifications for the TPS2202AIDB include:

  • Operating Voltage Range: 3 V to 5.5 V
  • Dual Independent Power Distribution Switches
  • 1-A Maximum Continuous Current per Switch
  • Package: SSOP (Shrink Small-Outline Package) - 30 pins

For designers and engineers looking for a reliable power management solution for PC Card applications, the TPS2202AIDB offers a combination of performance, protection, and flexibility, ensuring seamless integration into a variety of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0947 $54.2841
7+ $14.8470 $103.9290
11+ $14.3830 $158.2130
15+ $13.9190 $208.7850
19+ $13.4551 $255.6469
25+ $12.0632 $301.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess