EN
  • EN
  • DE

TPS2115ADRBTG4

Part No TPS2115ADRBTG4
Manufacturer Texas Instruments
Catalog OEM Souring
Description AUTOSWITCHING Power MUX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469055-TPS2115ADRBTG4
Manufacturer Texas Instruments
Package Tape & Reel (TR)
Type Source Selector Switch
FET Type N-Channel
Ratio - Input 2:1
Internal Switch(s) Yes
Delay Time - ON 1ms
Delay Time - OFF 5ms
Current - Output (Max) 2A
Current - Supply 55µA
Voltage - Supply 2.8V ~ 5.5V
Applications Handheld/Mobile Devices
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Ultra Librarian 3D Model Ultra Librarian TPS2115ADRBTG4 CAD Model

Description

The TPS2115ADRBTG4 by Texas Instruments stands as a testament to the company's commitment to innovative power management solutions. This autoswitching power multiplexer seamlessly manages power between two sources, ensuring an uninterrupted power supply to the load. It is designed to cater to applications that cannot afford power interruption, such as critical portable devices, backup power systems, and multi-source energy systems. The TPS2115ADRBTG4 distinguishes itself with its G4 series enhancements, offering superior performance and reliability. With features such as automatic source selection based on predefined criteria, this device not only simplifies the design of power systems but also elevates their efficiency and reliability. Its compact design is a boon for space-sensitive applications, embodying Texas Instruments' excellence in engineering sophisticated, space-efficient power management solutions.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Altera
FPGA
Lowest to $931.3433
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,670 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess