Product Overview: LTC4353IMS#TRPBF from Analog Devices Inc.
The LTC4353IMS#TRPBF is a high-performance, dual Low Voltage Ideal Diode-OR Controller designed by Analog Devices Inc. to provide a reliable solution for systems that require multiple power supplies. This advanced component is specifically engineered to replace power Schottky diodes with N-channel MOSFETs, creating a more efficient diode-ORing solution for redundant power supply applications.
With the capability to operate from a supply voltage ranging from 9V to 80V, the LTC4353IMS#TRPBF ensures versatility and compatibility with a wide array of power systems. The device's low quiescent current and the ability to control two separate power paths make it an ideal choice for systems such as servers, telecom, datacom, and networking equipment where uninterrupted power is critical.
The controller's primary function is to minimize power loss by actively managing the forward voltage drop across the MOSFETs, thereby reducing the heat dissipation compared to traditional Schottky diodes. This not only improves the overall efficiency of the power supply design but also extends the life of the system by reducing thermal stress on components.
Key Features:
- Wide Operating Voltage Range: 9V to 80V, accommodating various power supply standards.
- Low Loss Replacement for Schottky Diodes: Utilizes N-channel MOSFETs to significantly reduce power dissipation.
- Dual Channel Operation: Manages two power paths for system redundancy.
- Reverse Input Protection: Prevents damage in case of reverse polarity connection.
- Fast Switch-Over: Ensures minimal interruption during power source transitions.
- Adjustable Turn-On and Turn-Off Thresholds: Provides flexibility in setting the desired operation parameters.
The LTC4353IMS#TRPBF is packaged in a compact 10-lead MSOP, which is ideal for space-constrained applications. Its temperature range of -40°C to 85°C allows for operation in various environmental conditions, ensuring reliability across different use cases.
Analog Devices Inc. is known for its commitment to high-quality and innovative solutions, and the LTC4353IMS#TRPBF is no exception. This product is designed to meet the stringent requirements of modern electronic systems, providing an efficient and robust power management solution.