STMicroelectronics 74HC02DRSOP39: High-Speed CMOS Logic Quad 2-Input NOR Gate
The 74HC02DRSOP39 is a high-performance, silicon-gate CMOS device from STMicroelectronics, which belongs to their robust family of high-speed logic integrated circuits. This particular IC is a Quad 2-Input NOR Gate, designed to operate with a power supply range of 2V to 6V, making it a versatile choice for a wide array of applications in modern electronics.
The 74HC02DRSOP39 offers users the advantage of high noise immunity and the ability to drive 10 LS-TTL loads. Thanks to its standardized symmetrical output characteristics, this IC ensures balanced propagation delays and exceptional functionality. The device is fabricated with sub-micron silicon gate and double-layer metal wiring C2MOS technology, which is renowned for its high-speed operation while maintaining the low power consumption of CMOS circuitry.
With its SOP (Small Outline Package) of 39 pins, the 74HC02DRSOP39 is compact and suitable for high-density surface-mount installations. The device's footprint is compatible with the majority of the existing SMT equipment, ensuring easy integration into various electronic systems without the need for specialized machinery or processes.
Key features of the 74HC02DRSOP39 include:
- Logic Type: Quad 2-Input NOR Gate
- Operating Voltage Range: 2V to 6V
- High Noise Immunity: NIL = 30%, NIH = 30% of VCC at VCC = 5V
- Low Power Consumption: 20 µA maximum ICC
- High-Speed: tPD = 8 ns (typical) at VCC = 5V
- Pin Configuration: SOP-39
- Temperature Operating Range: -55°C to 125°C
Applications for the 74HC02DRSOP39 are vast and include, but are not limited to, logic circuits, high-speed data processing, communication systems, instrumentation, and control systems. Its ability to function at a wide range of temperatures and its high-speed logic processing capabilities make it a reliable component for both commercial and industrial environments.
Overall, the STMicroelectronics 74HC02DRSOP39 is an exceptional choice for designers looking for a NOR gate logic IC that combines efficiency, reliability, and versatility in a compact, surface-mountable form factor.