EN
  • EN
  • DE

TPS2061CDGNR

Part No TPS2061CDGNR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DIST Single 5.5V 1.55A 8-Pin HVSSOP EP T/R / IC PWR DIST SWITCH SGL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 86 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 033632-TPS2061CDGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2061C
Introduction Date December 01, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2061CDGNR CAD Model

Description

Product Overview: TPS2061CDGNR by Texas Instruments

The TPS2061CDGNR is a state-of-the-art power distribution switch designed by Texas Instruments, renowned for its high-quality and innovative semiconductor products. This particular component is part of the TPS206x family of single-channel, current-limited, power-distribution switches optimized for USB and other hot-swap applications.

Key Features

  • Current Limiting: The device offers a 1.5A continuous current limit, which helps protect the host device from over-current situations, enhancing system reliability.
  • Operating Voltage Range: It operates over a wide input voltage range from 2.7V to 5.5V, making it suitable for a variety of USB-powered devices and other applications.
  • Fast Overcurrent Response: The TPS2061CDGNR is designed to respond quickly to overcurrent events, minimizing the risk to downstream components.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage from overheating, which can occur during high current operation or fault conditions.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the switch when it is powered off, protecting the upstream side from potential damage.

Package and Quality

The TPS2061CDGNR is offered in an 8-pin MSOP (DGN) package, which is compact and suitable for space-constrained applications. The device is also available in a lead-free version, supporting the increasing demand for environmentally friendly electronic components.

Applications

This versatile power switch is ideal for a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable electronics
  • Battery-charging circuits
  • Power management for consumer electronics

With its robust feature set and reliable performance, the TPS2061CDGNR from Texas Instruments is a top choice for designers who require a compact, efficient, and secure power distribution solution. Whether for personal electronics or industrial applications, this power switch ensures that devices operate safely and effectively, with minimal risk of damage from power-related anomalies.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7145 $50.0150
175+ $0.5862 $102.5850
265+ $0.5679 $150.4935
365+ $0.5496 $200.6040
475+ $0.5313 $252.3675
630+ $0.4763 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,112 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess