EN
  • EN
  • DE

TPS2057DR

Part No TPS2057DR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC TRIPLE PWR DIST SW 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 3
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 250mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 1111329-TPS2057DR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TPS2057DR CAD Model

Description

Product Overview: Texas Instruments TPS2057DR

The Texas Instruments TPS2057DR is a high-quality, triple-channel, current-limited, power-distribution switch optimized for general-purpose power management applications. This integrated circuit (IC) is designed to provide a reliable solution for USB and other hot-swap applications. With its compact SOIC-16 package, the TPS2057DR is an excellent choice for space-constrained applications.

Key Features

  • Triple Independent Channels: The TPS2057DR features three independently controlled channels, allowing for multiple devices to be powered and protected simultaneously.
  • Current Limiting: Each channel is current-limited to protect the power source from overload. This feature helps prevent system failures and increases overall reliability.
  • Thermal Shutdown Protection: The device includes an over-temperature protection circuit that shuts down the power switch if the die temperature exceeds a safe threshold, providing additional safety for connected devices.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the power switch remains off when the input voltage is below a certain threshold, preventing malfunctioning due to undervoltage conditions.
  • Fast Transient Response: The TPS2057DR is designed to have a quick response time to fast transients, ensuring stable operation during sudden changes in load.
  • Reverse Current Protection: This power-distribution switch prevents reverse current from flowing when the switch is off, safeguarding downstream components.

Applications

The versatility of the TPS2057DR makes it suitable for a wide range of applications, including:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power management for multiple downstream ports

Technical Specifications

With an input voltage range of 2.7V to 5.5V, the TPS2057DR can accommodate various power supply standards. The continuous output current is up to 500mA per channel, which is sufficient for many peripheral devices. The operating temperature range of -40°C to 85°C ensures functionality across diverse environments.

In summary, the TPS2057DR from Texas Instruments is a robust, feature-rich power-distribution switch that offers excellent performance for managing power requirements in multi-channel applications. Its advanced protection features and compact design make it an ideal choice for designers looking to enhance system safety and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess